Catalog Object Cloud
ASUS

ASUS TUF Gaming VG27AQ3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Product code:
90LM0940-B01970
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG27AQ3A
GTIN (EAN/UPC):
4711387079676, 0197105079663, 197105079663
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG27AQ3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
  • 27-inch QHD(2560x1440) gaming monitor with 180Hz refresh rate designed for professional gamers and immersive gameplay
  • ASUS Extreme Low Motion Blur Sync (ELMB Sync) technology enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for sharp gaming visuals with high frame rates
  • FreeSync Premium, G-Sync compatible and AdaptiveSync technology delivers a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
  • High Dynamic Range (HDR) technology supports HDR-10 format to enhance bright and dark areas
Long product name ASUS TUF Gaming VG27AQ3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
TUF Gaming VG27AQ3A Gaming Monitor – 27-inch, QHD(2560x1440), 180Hz, Fast IPS, ELMB Sync, 1ms (GTG), Freesync Premium™, G-Sync compatible, Variable Overdrive, 130% sRGB
ASUS TUF Gaming VG27AQ3A computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
The 27-inch TUF Gaming VG27AQ3A QHD gaming monitor featuring a IPS panel for blistering-fast 180 Hz gaming. ASUS Extreme Low Motion Blur Sync (ELMB Sync) and AMD FreeSync™ Premium, G-SYNC compatible, VESA AdaptiveSync technologies enables buttery-smooth gaming. In addition, it supports HDR and has a 130% sRGB gamut to offer exceptional colors and contrast.

GAMING KEY SPEC
180HZ REFRESH RATE AND 1MS (GTG) RESPONSE TIME
With 180Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.

GAMING KEY SPEC
ADAPTIVE-SYNC
AMD FreeSync Premium, NVIDIA G-Sync compatible and VESA AdaptiveSync technology ensure supersmooth, tear-free visuals with low latency.

COLOR PERFORMANCE
HIGH DYNAMIC RANGE
TUF Gaming VG27AQ3A takes advantage of HDR technology to deliver more vivid colors and higher contrast levels compared to traditional monitors.

EXCLUSIVE GAMING FEATURE
ELMB SYNC
ELMB Sync* software that enables ELMB to work simultaneously with adaptive-sync technology to eliminate ghosting and tearing for extraordinarily sharp, high-frame-rate gaming.

*Ideal for Fast-paced games , works better over 85Hz.

EXCLUSIVE GAMING FEATURE
VARIABLE OVERDRIVE
Integrated ASUS Variable Overdrive technology allows the display to dynamically alter its overdrive setting as frame rates fluctuate, ensuring optimal results for any game. You choose how strong you want the overall effect to be, then let the monitor take it from there.