Catalog Object Cloud
AISENS

AISENS ASUC-8P015-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
ASUC-8P015-GR
Brand:
AISENS
Product name:
ASUC-8P015-GR
GTIN (EAN/UPC):
8436574709773
Bullet Points AISENS ASUC-8P015-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • This multi-function product incorporates an aluminum casing making it very light, very small in size, and modern in design
  • It is excellent for connecting expansion accessories to computers with a USB-C interface
  • Turn your laptop into a powerful workstation wherever you are
  • Connect a display via the HDMI port with a resolution of up to 3840x2160@30Hz, power a laptop or tablet via the USB-C PD port up to 100W; Ethernet port allows you to reliably access a wired network; Connect mouse, keyboard, external hard drive, etc. and power your smartphone, e-book reader, etc. using USB Type A and USB Type C ports; It can also read memory cards
  • You will never have to carry multiple single-function adapters again!
Long product name AISENS ASUC-8P015-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C Dock 8 in 1, USB-C to 1xHDMI, 1xRJ45, 3xUSB-A, 1xUSB-C Data+PD, 1xSD, 1xMicro SD, Grey, 10cm
AISENS ASUC-8P015-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
AISENS® – USB-C converter to 1xHDMI, 1xRJ45, 3xUSB-A, 1xUSB-C DATA+PD 100W, 1xSD card reader, 1xMICRO SD card reader
This converter features a detachable design on its USB-C cable, allowing its own cable to be detached and inserted into its case for storage, making it easy to transport. In addition, it allows you to connect a longer “Full-Featured” USB-C cable between the converter and the PC to improve the user experience.