Catalog Object Cloud
Nanocable

Nanocable 10.15.5103 video cable adapter 3 m USB Type-C HDMI Aluminium, Black

Product code:
10.15.5103
Brand:
Nanocable
Product name:
10.15.5103
GTIN (EAN/UPC):
8433281009905
Bullet Points Nanocable 10.15.5103 video cable adapter 3 m USB Type-C HDMI Aluminium, Black:
  • High quality connectors finished in aluminium
  • Supports DisplayPort 1.2 Alt mode
  • Supports video resolutions up to 4K at 60Hz
  • Supports HDCP 2.2 and HDCP 1.4
  • Supports HDR (High Dynamic Range)
  • One-way USB-C to HDMI converter cable
  • Made of 100% copper with nylon coating
  • Length: 3.0 meters
  • Colour: Black
  • Regulations: RoHS
  • Functioning test: 100% tested
Long product name Nanocable 10.15.5103 video cable adapter 3 m USB Type-C HDMI Aluminium, Black:
USB C to HDMI, 3840 x 2160@60 Hz, HDCP 2.2, HDR, 3 m, Black
Nanocable 10.15.5103 video cable adapter 3 m USB Type-C HDMI Aluminium, Black:
USB-C A HDMI, USB-C/M-HDMI/M converter cable, Black, 3.0 m

USB-C male converter cable at one end and HDMI male at the other