Catalog Object Cloud
ASUS

ASUS PRIME B760M-A WIFI Intel B760 LGA 1700 micro ATX

Product code:
90MB1EL0-M0EAY0
Brand:
ASUS
Product name:
PRIME B760M-A WIFI
GTIN (EAN/UPC):
4711387131435
Bullet Points ASUS PRIME B760M-A WIFI Intel B760 LGA 1700 micro ATX:
  • Intel® LGA 1700 Socket: Ready for 13th and 12th Gen Intel® processors
  • Ultrafast Connectivity: PCIe 4.0, two M.2 slots, Realtek 2.5Gb Ethernet, Wi-Fi 6, rear USB 3.2 Gen 2, front USB 3.2 Gen 1 Type-C®
  • Comprehensive Cooling: VRM heatsinks, M.2 heatsink, PCH heatsink, hybrid fan headers and Fan Xpert 2+
  • Exclusive Memory Technology: ASUS Enhanced Memory Profile II and ASUS OptiMem II
  • Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
Long product name ASUS PRIME B760M-A WIFI Intel B760 LGA 1700 micro ATX:
Intel® B760 (LGA 1700) mATX mortheboard with PCIe 4.0, DDR5, two M.2 slots, Realtek 2.5Gb Ethernet, Wi-Fi 6, DisplayPort, Dual HDMI™, SATA 6 Gbps, rear USB 3.2 Gen 2, front USB 3.2 Gen 1 Type-C®, Aura Sync
ASUS PRIME B760M-A WIFI Intel B760 LGA 1700 micro ATX:
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 13th Gen Intel® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B760M-A WIFI provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.

FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.

Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.

All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.

Flexible Air- and Liquid-Cooling Controls
ASUS Fan Xpert 2+ software provides comprehensive control over fans and all-in-one (AiO) coolers. Whether cooling with air or water, an Auto-Tuning mode intelligently configures all parameters with a single click. There’s also an Extreme Quiet mode that reduces chassis fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fans, AiO coolers can also be controlled via the UEFI BIOS.

Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.

UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.
background_decoration

Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.

Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.

Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.

Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.

COOLING
PRIME B760 series are engineered with multiple onboard heatsinks and an array of hybrid fan headers to ensure your rig stays cool and stable under intense workloads.

M.2 Heatsink
M.2 heatsink wards off throttling that can occur with M.2 storage during sustained transfers. The heatsink is held in place by captive screws, and these removable captive screws help reduce risk of drops or loss during heatsink removal.

VRM Heatsinks and Thermal Pads
VRM heatsinks and thermal pads improve heat transfer from the MOSFETs and chocks for better cooling performance.

Cooler by Design
PRIME B760 series features comprehensive cooling controls that are configurable via Fan Xpert 2+ software or via the UEFI BIOS.

Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. Fan Xpert 2+ allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.

Smart Protection
A dedicated integrated circuit protects each fan header from overheating and overcurrent.

4-Pin PWM/DC Fan
Each onboard header supports auto-detection of PWM or DC fans.

PERFORMANCE
The PRIME B760 series are built to handle the high core counts and bandwidth demands of 13th Gen Intel® Core™ Processors. ASUS B760 motherboard provides all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible data transfer options.

Robust Power Design
Stable power is essential to extract every last bit of performance out of Intel® processors. The PRIME B760M-A WIFI is geared to cater to the demands of these high-core-count CPUs.

ProCool Connector
Proprietary connectors augment the motherboard's link to the PSU with 8 pin connectors that pass 12 volts of power directly to the processors. Each jack features solid pins that can handle more current than hollow-pin connectors.

Six-Layer PCB Design
Multiple PCB layers optimize heat management for critical components, providing more headroom to push CPUs beyond stock speeds.

Stack Cool 3+
2-ounce copper layers draw heat away from critical components to keep them at their optimal operating temperatures and provide more headroom to push CPUs beyond stock speeds.

AEMP II for Ultimate DDR5 Performance
ASUS Enhanced Memory Profile II (AEMP II) is an exclusive firmware feature for PMIC-restricted memory modules. AEMP II is based on a CPU and memory module’s ability to train the memory chips on your kit, and it presents an optimized clock speed that can effortlessly unleash performance.

Built through a flexible training method, AEMP II makes it easy to not only tune the memory above baseline settings but also maintain the stability of system operation, whether getting the most out of an entry-level module or priming a high-speed kit for ultimate performance.

*Results may vary according to the capabilities of your CPU and memory modules.

**The comparison chart is based on a test with an Intel® i9-13900K processor and 2x16 GB SK Hynix DDR5-4800 non-ECC UDIMMs, model HMCG78MEBUA081N.

***Please ensure all memory modules are from a single validated kit. Do not combine DIMMs from multiple kits—even if they are the same make and model. Mixing and matching DIMMs can result in failure to boot, and compatibility cannot be guaranteed.

****Always install DIMMs with the same CAS latency. For optimal compatibility, we recommend that you install memory modules of the same version or date code (D/C) from the same vendor. Check with your retailer to get the correct memory modules.

ASUS OptiMem II
Revisions to the motherboard’s trace routing provide the latest processors with unrestricted access to memory bandwidth. ASUS OptiMem II technology carefully maps memory signal pathways across different PCB layers to reduce vias and adds shielding zones that significantly reduce crosstalk.

Benefits of ASUS OptiMem II:

Improved memory stability and compatibility
Allows lower memory latencies at equivalent voltages
Improved memory frequency margin

Motherboards with OptiMem II technology were tested with Synopsys HSPICE simulation software

Storage
Two M.2 Slots (up to 64 Gbps)
The PRIME B760 motherboard offers a total of two M.2 slots that support data-transfer speeds of up to 64 Gbps via PCIe 4.0, enabling quicker boot-up and app load times with OS or application drives.
*Actual transmission speeds will be lower than the theoretical maximum speed.

PCIe 4.0 Slot
The PRIME B760 motherboard is designed specifically for 13th and 12th Gen Intel® CPUs and offer PCIe 4.0 connectivity for the latest GPUs.

USB 3.2 Gen 1 Type-C®
Numerous USB ports support high-end rigs loaded with peripherals, including front USB Type-C® connectors with fast USB 3.2 Gen 1 for transmission speeds of up to 5 Gbps.

WiFi 6
The WiFi 6 module is compatible with the 802.11ax standard and pushes theoretical peak bandwidth up to an incredible 2.4Gbps. Perhaps more importantly for power users, it's optimized for more efficient operation on crowded networks with a lot of competing traffic. Pair your motherboard with ASUS WiFi 6 routers to fully experience the networking potential of WiFi 6.

Realtek 2.5 Gb Ethernet
Realtek 2.5 Gb Ethernet reduces CPU overhead and offers exceptionally high TCP and UDP throughput for faster, smoother data transfers.

LANGuard
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.

Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.

Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.

Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.

Aura Sync
Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.

Addressable Gen 2 Headers
Three Addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.

Armoury Crate
Within a single intuitive interface, Armoury Crate offers easily customized Aura Sync RGB settings for every compatible device in your arsenal , plus controls for an ever-growing family of ASUS products, including keyboard and mouse preferences. Armoury Crate also integrates product registration and a news feed so that you never miss updates of interest to the ASUS community.

Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.

SafeSlot Core+
SafeSlot Core+ is the ASUS-exclusive PCIe slot fortified with a one-piece stainless-steel brace that shields the slot to protect it from damage. The metal cover is tightly secured to the slot with hooks, and the entire assembly is firmly anchored to the PCB with strengthened solder points to provide a secure foundation for heavyweight graphics cards.

Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.