Catalog Object Cloud
Aerocool

Aerocool Aero One Duo ATX PC Case 4x ARGB Fans 12cm + Front Mesh

Product code:
AEROONEDUOBKV1
Brand:
Aerocool
Product name:
Aero One Duo ATX PC Case 4x ARGB Fans 12cm + Front Mesh
GTIN (EAN/UPC):
4710562753851
Bullet Points Aerocool Aero One Duo ATX PC Case 4x ARGB Fans 12cm + Front Mesh:
  • Comes equipped with three 12cm ARGB fans in the front and one 12cm ARGB fan in the rear of the case
  • Addressable RGB fans can be controlled using LED control button or ARGB motherboard
  • Includes a 6-port hub to connect your fans
  • Mesh front panel design allows for superior air flow and ventilation
  • Full tempered glass side panel to showcase the inside of your rig
  • Supports liquid cooling in the front, top, and rear of the case
  • Dual chamber design for improved ventilation
Long product name Aerocool Aero One Duo ATX PC Case 4x ARGB Fans 12cm + Front Mesh:
Mid Tower, ATX/micro ATX/mini-ITX, 210 x 520 x 404mm, USB3.0 x 2, HD Audio & Mic, Black
Aerocool Aero One Duo ATX PC Case 4x ARGB Fans 12cm + Front Mesh:
High-performance mid tower case with full tempered glass side panel to showcase the inside of your rig. Mesh front panel design allows for clear viewing of your front LED fans while providing superior air flow and circulation.

Comes equipped with three 12cm Addressable RGB fans in the front and one 12cm Addressable RGB fan in the rear of the case. Addressable RGB fans can be controlled using one of two ways: RGB LED control button or Addressable RGB motherboard. Comes equipped with 6-Port RGB Control Hub.

ADDRESSABLE RGB COMPATIBLE
Take full control of your Addressable RGB fans using one of two ways:

- RGB LED control button on top of the case
- Addressable RGB motherboard

COMES EQUIPPED WITH DUO 12 FANS
Equipped with Double Ring RGB Lighting with LED rings on the outside and circling the center of the fan, the Duo 12 fan delivers a stylish and vibrant lighting experience while providing superior cooling capabilities.

6-PORT RGB CONTROL HUB
Features a 6-port hub with PWM control functions and allows you to connect up to six 6-Pin AeroCool Addressable RGB fans and up to two 3-Pin Addressable RGB accessories with +5V ARGB connector.

Access 16.8 million colors using compatible Addressable RGB motherboard (Asus Aura Sync, MSI Mystic Light Sync, and Gigabyte RGB Fusion).

PWM COMPATIBILITY
Please check if the 4-Pin fan header on your motherboard is PWM compatible.

- PWM based – PWM compatible
- Voltage based – not PWM compatible

ADDRESSABLE RGB RECEPTOR CABLE INCLUDED
Comes with a receptor cable to connect your hub with compatible Addressable RGB motherboards.

- ARGB MB Connector (For all other ARGB MBs such as ASUS, MSI, etc.)
- ARGB MB Connector (Gigabyte RGB Fusion)
- 4-Pin Hub Connector
- PWM 4-Pin Connector

POWER CABLE INCLUDED
Comes with a cable to power the hub.

- SATA Power Connector
- 4-Pin Hub Power Connector

MESH FRONT PANEL DESIGN
Featuring a unique and stylish mesh front panel design, this case allows for clear viewing of your front LED fans while providing superior air flow and circulation.

FULL TEMPERED GLASS SIDE PANEL
Comes equipped with a full tempered glass side panel to properly showcase the inside of your rig.

DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.

COOLING FOR YOUR GRAPHICS CARD
Fan mount design on the PSU shroud supports graphics card cooling: 2 x 120mm fans for superior VGA cooling.

AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.

- Front: 120mm x 3 or 140mm x 2 (Includes 120mm Duo Fan x 3)
- Top: 120mm x 2 (Optional)
- Rear: 120mm x 1 (Includes 120mm Duo Fan x 1)
- PSU Shroud: 120mm x 2 (Optional)

LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.

- Front: 120/240/280/360mm Radiator (Optional)
- Top: 120/240mm Radiator (Optional)
- Rear: 120mm Radiator (Optional)

BUILT FOR HIGH PERFORMANCE
- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 161mm
- Supports graphics cards up to 327mm

CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to LED control button, 2 x USB 3.0, HD audio and mic ports, and power button.

STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (1 x 3.5” and 1 x 2.5”/3.5”) and 3 x 2.5” SSDs (2 x 2.5” and 1 x 2.5”/3.5”).

EASY MAINTENANCE
Removable dust filters on the front, top, and bottom of the case for fast and convenient cleaning.