Catalog Object Cloud
GIGABYTE

GIGABYTE P450B power supply unit 450 W 20+4 pin ATX ATX Black

Product code:
GP-P450B
Brand:
GIGABYTE
Product name:
P450B
GTIN (EAN/UPC):
0813567028659, 813567028659, 4719331551612
Bullet Points GIGABYTE P450B power supply unit 450 W 20+4 pin ATX ATX Black:
  • 80 PLUS Bronze certified
  • 120mm Silent Hydraulic Bearing (HYB) Fan
  • Reliable flat cable
  • Single +12V rail
  • OVP/OPP/SCP/UVP/OCP/OTP protection
Warranty:
3 years warranty (Adjusted according to different regions)
Long product name GIGABYTE P450B power supply unit 450 W 20+4 pin ATX ATX Black:
450 W, 100-240 V, 50-60 Hz, 8‎-4 A, 80 PLUS Bronze, 1‎50x140x86 mm
GIGABYTE P450B power supply unit 450 W 20+4 pin ATX ATX Black:
80 PLUS BRONZE CERTIFIED
80 Plus Bronze certified ensures to deliver 85% efficiency at 50% load. The better power efficiency leads to less power waste, less heat and less fan noise.

Reliable Flat Cable
P450B provides the best solution for the system builds. The flat cable reduces the clutter and improves the airflow in the case.

120mm Silent Hydraulic Bearing (HYB) Fan
120mm Silent Hydraulic Bearing fan optimizes the noise reduction and the thermal performance. The fan speed is adjusted according to the automatic power detection. The Hydraulic Bearing fan provides longer and more stable life time.

SINGLE +12V RAIL
Single +12V rail provides the best power output, stability and compatibility for the hardware. It provides the easiest way to install the power cable. And it is the best design for overclocking.

PROTECTION
In order to make sure the entire computer system to operate stably under any conditions, we not only added protection designs such as OCP, OTP, OVP, OPP, UVP and SCP, but also ensured the stable operation of your system through the safety certification of various countries.