Catalog Object Cloud
Lindy

Lindy 1m Cat.5e U/UTP Network Cable, Grey

Product code:
48362
Brand:
Lindy
Product name:
1m Cat.5e U/UTP Network Cable, Grey
GTIN (EAN/UPC):
4002888483629
Bullet Points Lindy 1m Cat.5e U/UTP Network Cable, Grey:
  • Twisted Pair Patch Cable with RJ45 connectors
  • Cat.5e U/UTP, PVC
  • Integrated snagless connector for latch protection
  • Gold plated pins for better conductivity and elimination of signal loss
Warranty:
10 year warranty
Long product name Lindy 1m Cat.5e U/UTP Network Cable, Grey:
1m Cat.5e U/UTP Network Cable, Grey
Lindy 1m Cat.5e U/UTP Network Cable, Grey:
Cat.5e U/UTP PVC network cable with support for bandwidth up to 100MHz and features a snagless design with gold plated contacts for ethernet standards up to 1GBase-T.
Cat.5e cable, designed for operating frequencies up to 100MHz. The unshielded version (U/UTP) is designed in its electrophysical parameters (NExT, FExT etc.) in such a way that it can be used for Gigabit Ethernet despite the lack of shielding. These cables are manufactured and tested according to the ISO/IEC 11801 specification. The cables are packaged individually in a polybag.
The gold-plated contacts ensure reliable, corrosion-free connections over extensive periods of time. A robust snagless strain relief design prevents damage to the connector latch during installation and removal.
Available lengths: 0.3m, 0.5m, 1m, 1.5m, 2m, 3m, 5m, 7.5m, 10m, 15m, 20m, 30m, 40m, 50m, 60m, 70m, 80m, 90m, 100m.