Catalog Object Cloud
Trust

Trust GXT 241 Velica Black PC microphone

Product code:
24182
Brand:
Trust
Product name:
GXT 241 Velica
GTIN (EAN/UPC):
8713439241822
Bullet Points Trust GXT 241 Velica Black PC microphone:
  • Easy to use microphone including a tripod stand and pop filter
  • Easy-to-use USB connection; plug and play on any PC or laptop
  • Reduces background noise due to the cardioid recording pattern
  • High-precision recording; ideal for podcasts, voice-overs, music recording and streaming
  • Microphone mute switch on the back
  • Made of premium materials; housing and stand fully made of metal
Long product name Trust GXT 241 Velica Black PC microphone:
USB-C, Cardioid, 30 - 18000 Hz, -36 dB
Trust GXT 241 Velica Black PC microphone:
Plug and play

With the Trust GXT 241 Velica it becomes a lot easier to start streaming. This easy-to-use USB microphone allows you to make quality recording, without the need of expensive equipment and mixers. Just plug in the USB cable and let the mic do all the hard work.

Quality Recordings

The cardioid recording pattern reduces background noises, so only the important thing is being recorded: your voice. The included pop filters makes annoying pop sounds a thing of the past, and thanks to the high-precision recordings of the Velica, this mic is suitable for anyone looking to stream, make podcasts or do voice-overs. Even recording music is no problem for this versatile microphone.

Premium Features

The housing of the microphone, as well as the included stand, are completely made of metal. It gives the Velica a premium feel, while protecting the insides of the mic as well. To complete the list of features, the Velica has a microphone mute button on the back, giving you some ease of mind when you’re not using it.