Catalog Object Cloud
Conceptronic

Conceptronic DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers

Product code:
110517507101
Brand:
Conceptronic
Product name:
DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers
GTIN (EAN/UPC):
4015867227664
Bullet Points Conceptronic DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers:
  • 6-in-1 USB-C to HDMI/USB-C PD/USB 3.0/USB 2.0/SD/TF multiport adapter
  • Supports HDMI resolution up to 4K*2K 30Hz
  • USB-C charging port compliant with USB Power Delivery (PD) technology
  • Data transfer speed up to 5Gb/s
  • Simple Plug and Play installation
  • Multi-platform support: Windows, Mac OS, Chrome OS
Long product name Conceptronic DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers:
DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers
Conceptronic DONN 6-in-1 Multifunctional USB Hub Adapter, HDMI, USB-C PD, 1 x USB 3.0, 1 x USB 2.0, SD/TF Card Readers:
This 6-in-1 USB-C to HDMI Adapter makes it possible to expand your device's USB Type-C capacity with HDMI/USB-C PD/USB 3.0/USB 2.0 ports and card readers (SD, MicroSD/TF).
The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. Perfect for home entertainment, office presentations and classroom teaching.