Conceptronic DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD
Product code:
DONN23G
Brand:
Conceptronic
Product name:
DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD
GTIN (EAN/UPC):
4015867234075
Bullet Points Conceptronic DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD:
- 6-in-1 USB-C to HDMI/USB-C PD/USB 3.0/SD/TF multiport adapter
- Supports HDMI resolution up to 4K 60Hz
- Supports USB Power Delivery (PD) up to 100W
- USB 3.2 Gen 1 SuperSpeed (5Gb/s)
- Aluminum casing for heat dissipation
- Cable length: 20cm
Long product name Conceptronic DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD:
DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD
Conceptronic DONN23G 6-in-1 USB 3.2 Gen 1 Docking Station, USB 3.0 x 2, 100W USB PD, 4K 60Hz HDMI, SD, TF/MicroSD:
Expand your device's USB-C capacity with the 6-in-1 Docking Station. The device offers HDMI, USB-C PD, USB 3.0 ports and card readers (SD, MicroSD/TF). This docking station allows you to connect your USB-C enabled laptops, tablets, or smartphones to an HDMI enabled display, delivering stunning 4K Ultra HD resolution at 60Hz refresh rate. The docking station offers steady and efficient data transmission, with transfer speeds of up to 5Gbps. Perfect for home entertainment, office presentations and classroom teaching.