TP-Link INSIGHT S225 2.8MM security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling
Product code:
INSIGHT S225 2.8MM
Brand:
TP-Link
Product name:
INSIGHT S225 2.8MM
GTIN (EAN/UPC):
1210002606646
Bullet Points TP-Link INSIGHT S225 2.8MM security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling:
- 2MP High Definition and 24h Full-Color
- Human & Vehicle Classification
- Smart Detection
- LightPro Night Vision
- Built-In Microphone
- Smart Video Enhancement Technology
- IP67 Waterproof and IK10 Vandal-Proof
- H.265+ Compression Technology
Warranty:
3 year limited warranty
Long product name TP-Link INSIGHT S225 2.8MM security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling:
VIGI 2MP Full-Color Dome Network Camera, 1/3” Progressive Scan CMOS, 1/3 to 1/10000 s, F2.0, 1920x1080, CBR, VBR, BLC/3D DNR/HLC/Smart IR, 52 dB, 1 RJ45 10/100M Self-Adaptive Ethernet Port, PoE, 12V DC ± 5%, Max. 6.3 W, 5.5 mm Coaxial Power Plug, PoE: 802.3af/at, class 0, Max. 6.7 W, IP67, 113.5 x 85.7 mm, 0.5 kg, White
TP-Link INSIGHT S225 2.8MM security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling:
All The Colors, All The Time
2MP Full-Color Dome Network Camera
Human & Vehicle Classification
Distinguish humans and vehicles from other objects and receive more accurate event notifications.
LightPro Night Vision Technology
See More Detail >>
The VIGI LightPro Night Vision Technology intelligently switches between IR night vision and full-color night vision by detecting people or vehicles. This allows the camera to capture clearer and more critical details with the white light on, and to reduce light pollution and energy consumption with the IR light on at most time, effectively adapting to a broader range of scenarios.
When no vehicle and person are monitored, only IR night vision is displayed.
When a vehicle or a person is being monitored, full-color night vision is displayed.
When a vehicle or a person leaves, switches back to IR night vision.
Smart Video Enhancement Technology
Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.
3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.
White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.
Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.
2MP Full-Color Dome Network Camera
Human & Vehicle Classification
Distinguish humans and vehicles from other objects and receive more accurate event notifications.
LightPro Night Vision Technology
See More Detail >>
The VIGI LightPro Night Vision Technology intelligently switches between IR night vision and full-color night vision by detecting people or vehicles. This allows the camera to capture clearer and more critical details with the white light on, and to reduce light pollution and energy consumption with the IR light on at most time, effectively adapting to a broader range of scenarios.
When no vehicle and person are monitored, only IR night vision is displayed.
When a vehicle or a person is being monitored, full-color night vision is displayed.
When a vehicle or a person leaves, switches back to IR night vision.
Smart Video Enhancement Technology
Smart IR: Smart IR dynamically adjusts infrared lighting to prevent overexposure and glare, improve visibility at different distances, and ensure clearer footage.
3D DNR: 3D DNR is a noise reduction technology that analyzes image data across frames to selectively reduce noise while preserving important details.
White Balance: White Balance ensures that white appears neutral in an image, regardless of the lighting conditions.
Efficient H.265+ Compression Technology
H.265+ reduces the required bandwidth and storage space for videos while maintaining excellent image quality. It saves 57.5% and 15% more storage space compared to H.264 and H.265, respectively.