NETGEAR GS348PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Product code:
GS348PP-100EUS
Brand:
NETGEAR
Product name:
GS348PP
GTIN (EAN/UPC):
0606449145588, 606449145588
Bullet Points NETGEAR GS348PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
- ETHERNET PORT CONFIGURATION: 48 Gigabit ports
- POWER-OVER-ETHERNET: 24 PoE+ ports with 380W total power budget to power wireless AP, IP Cameras, IP Phones and much more
- PLUG-AND-PLAY: Simple set up with no software to install or configuration needed
- VERSATILE MOUNTING OPTIONS: Supports desktop, or rackmount placement, and includes all the necessary mounting hardware in the box
- PoE POWER AUTO-BALANCE AND ALLOCATION - NETGEAR’s unique PoE technology automatically balances the PoE power at the most granular level on each port, depending on the device needs
- QUIET OPERATION: Ideal for noise-sensitive environments
- ENERGY EFFICIENT: Designed to optimize power usage lowering its cost to operate. Compliant with IEEE802.3az Energy Efficient Ethernet mode
- BUILT TO LAST: Every NETGEAR Network switch is rigorously tested for reliability, quality, and performance
Warranty:
3-year warranty
Long product name NETGEAR GS348PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
GS348PP, 48x 1G RJ-45, 96 Gbps, PoE, 110-240V, 50/60Hz, 440x310x43 mm
NETGEAR GS348PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
NETGEAR SOHO Ethernet Unmanaged Switches
SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home offices. They are easy to use, reliable, and rugged with metal enclosures. Power-over-Ethernet (PoE) support is also available for supplying both power and data across a single CAT-5 ethernet cable to devices such as IP security cameras, VoIP phones, wireless access points, and more. With these Plug and Play switches, you can quickly and easily expand your network connections to multiple devices, with no configuration required. Available with 5 to 48 ports, these switches also support energy saving technologies to help you save your power and money.
Extended Features
- Choice of Fast Ethernet and Gigabit Ethernet connectivity
- Energy-efficient technology for power savings
- Auto-MDI/MDIX eliminates the need for crossover cables
- Non-blocking switching architecture for maximum throughput at wire speed
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Power-over-Ethernet (PoE) option available for powering IP Security Cameras, VoIP phones, wireless access points, and other PD-powered devices
- Fanless design for silent opeartion
- Desktop, wall-mountable or rack-mountable (GS324, GS348)
SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home offices. They are easy to use, reliable, and rugged with metal enclosures. Power-over-Ethernet (PoE) support is also available for supplying both power and data across a single CAT-5 ethernet cable to devices such as IP security cameras, VoIP phones, wireless access points, and more. With these Plug and Play switches, you can quickly and easily expand your network connections to multiple devices, with no configuration required. Available with 5 to 48 ports, these switches also support energy saving technologies to help you save your power and money.
Extended Features
- Choice of Fast Ethernet and Gigabit Ethernet connectivity
- Energy-efficient technology for power savings
- Auto-MDI/MDIX eliminates the need for crossover cables
- Non-blocking switching architecture for maximum throughput at wire speed
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Power-over-Ethernet (PoE) option available for powering IP Security Cameras, VoIP phones, wireless access points, and other PD-powered devices
- Fanless design for silent opeartion
- Desktop, wall-mountable or rack-mountable (GS324, GS348)