Catalog Object Cloud
StarTech.com

StarTech.com USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows

Product code:
USB3DOCKHDPC
Brand:
StarTech.com
Product name:
USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows
GTIN (EAN/UPC):
0065030859233, 065030859233, 0650308592334, 650308592334
Bullet Points StarTech.com USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows:
  • FULL FEATURE DOCK: USB 3.0 Type-A dock with dual monitor options (HDMI & DisplayPort), 4x USB-A 5Gbps ports (one Fast Charge), Gigabit Ethernet, headset audio port, and K-slot for securing the dock_x000D_
  • FLEXIBLE DISPLAY SETUP: This docking station supports different display options with dual monitors DP & HDMI (2048 x 1152p and 1920 x 1080p), single DP (4K 30Hz) OR single HDMI (up to 2560 x 1440p)_x000D_
  • USB-A LAPTOP COMPATIBILITY: This DisplayLink certified laptop computer docking station works with new or legacy laptops from brands like HP, Dell, Lenovo, Microsoft Surface Pro, and Chromebooks_x000D_
  • WIDE OPERATING SYSTEM COMPATIBILITY: This universal laptop docking station fully supports major operating systems like Windows, macOS, and ChromeOS_x000D_
  • PLENTY OF USB PORTS: This USB 3.0 port replicator has a 4-port downstream USB-A hub (5Gbps SuperSpeed) including one always-on BC 1.2 (1.5A) fast-charge port that can charge without a connected host_x000D_
  • _x000D_
Warranty:
3 Years
Long product name StarTech.com USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows:
StarTech.com USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows (USB3DOCKHDPC)
StarTech.com USB 3.0 Docking Station Dual Monitor with HDMI & 4K DisplayPort - USB 3.0 to 4x USB-A, Ethernet, HDMI and DP - USB Type A Universal Laptop Docking Station for Mac & Windows:
Laptop Docking Station | Mac & Windows® | USB Fast Charge Port | 4 USB Ports | TAA Compliant

This TAA compliant dual-monitor USB 3.0 docking station combines a 4-port USB 3.0 hub, headphone and microphone audio connectors, a USB fast-charge port, and a GbE RJ45 Port with Wake-on-LAN (WOL).

4K Ultra HD Resolutions

This 4K USB docking station supports DisplayPort plus HDMI dual video, or a single DP display at 4K Ultra HD resolutions (3840 x 2160p).

Maximum Supported Resolutions*

Video Output Configuration

Max DisplayPort Resolution

Max HDMI Resolution

DisplayPort

(Single Display)

3840 x 2160p (4K)

N/A

HDMI

(Single Display)

N/A

2560 x 1440p

DisplayPort and HDMI

(Two Displays)

2048 x 1152p

2048 x 1152p

*Lower resolutions are also supported. For example, if the max is 3840 x 2160p (4K), it also supports 2560 x 1600p and 2560 x 1440p.

Integrated USB 3.0 Hub

The built-in USB hub features four USB 3.0 ports for connecting extra peripherals such as external hard drives or a wired mouse as if they are connected directly to your laptop.

USB Fast Charge

The USB 3.0 dock’s always-on USB fast-charge port charges devices without a laptop connection and supports USB Battery Charging Specification 1.2 making it easy to charge your tablets and other mobile devices.

Direct Ethernet Connectivity

The integrated RJ45 Ethernet port supports speeds of 10/100/1000Mbps, giving you an instant connection to a reliable wired network.

Easy to Use

This docking station with DisplayPort and HDMI is universally compatible, working with Mac and Windows® USB 3.0 equipped laptops and includes a 2ft. USB 3.0 cable for quick setup.

StarTech.com laptop docking stations can be used for cost savings and faster deployment with just a single cable. This USB 3.0 docking station is backed by a competitive 3-year warranty and free lifetime multilingual Technical Support.

The StarTech.com Advantage