Catalog Object Cloud
D-Link

D-Link DGS-1510-28XMP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey

Product code:
DGS-1510-28XMP/E
Brand:
D-Link
Product name:
DGS-1510-28XMP
GTIN (EAN/UPC):
0790069467943, 790069467943
Bullet Points D-Link DGS-1510-28XMP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:
  • 24 x 10/100/1000BASE-T PoE ports
  • 4 x 10G SFP+ ports
  • Layer 2 management and security with Layer 3 capabilities
  • Static Routing and MSTP
  • 370 W PoE budget
Long product name D-Link DGS-1510-28XMP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:
24 x 10/100/1000 RJ-45, 4 x 10G SFP+, PoE, 128 Gbps, 95.24 Mpps, 440 x 308.5 x 44 mm, 4.25 kg
D-Link DGS-1510-28XMP Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:
Industry Standard CLI with 10G SFP+ stacking
The D-Link DGS-1510 Series is the latest generation of Smart Managed switches with 10G SFP+ fibre ports for physical stacking or uplinks. The combination of high bandwidth connections, an Industry Standard CLI, and PoE options make the DGS-1510 Series ideal for Small-Medium Enterprise environments.

Fully‑Featured with Layer 3 Traffic Management
The DGS-1510 family has advanced network management options, accessible via Industry Standard CLI, Serial Port Console or the Web-based UI, that equip your business with network capabilities such as VLANs, multiple spanning tree protocol (MSTP), link aggregation (LACP), static routing, multiple firmware images,and multiple configuration files.

10G SFP+ Stacking
Create a physical stack of up to 6 units in a fault‑tolerant ring or linear topology using Direct Attach Cables or any compatible SFP+ transceivers for a total of 288 Gigabit ports. The remaining uplink ports can be used for other functions, offering 10G connectivity to core networks and servers.1

With powerful security features like IGMP snooping, access control lists, port security, and the unique D-Link Safeguard Engine that protects your network against malicious denial-of-service attacks from broadcast, multicast and unicast flooding, the DGS-1510 family is a versatile solution for enterprise network environments.

Max PoE with budgets up to 740W2
Choose between 193W and 370W power budget options. Or utilise a total of 740W when adding a redundant power supply to the DGS-1510-52XMP.

Powerful Network Design and Management Software
The DGS-1510 Series supports D-View 8, an intelligent management platform that allows for centralized management of the core network. This extensive toolset enables administrators to easily set up and remotely manage their networks, greatly reducing switch deployment time.

Smart Energy‑Saving Design
D-Link Green technology enables the DGS-1510 series to save power without sacrificing performance. The entire series of switches feature a smart fan that adjusts fan-speed and only powers on above a certain temperature. With advanced silicon technology, the DGS-1510 series saves up to 73% of energy compared to normal switches.