AOC B3 24B35HM2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Product code:
24B35HM2
Brand:
AOC
Product family:
B3
Product name:
24B35HM2
GTIN (EAN/UPC):
4038986142182
Bullet Points AOC B3 24B35HM2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
- 60.5 cm (23.8") Black
- HDMI HDMI version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 1 ms
- 1920 x 1080 pixels Full HD Panel type: VA
- Energy efficiency class (SDR): E
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B3 24B35HM2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 23.8, Panel resolution 1920x1080, Max Refresh rate 100 Hz, Response time MPRT 1 ms, Panel type VA, HDMI HDMI 1.4 x 1, D-SUB (VGA) 1x, Sync technology (VRR) Adaptive Sync
AOC B3 24B35HM2 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
24" Full HD Display with 100Hz and Adaptive Sync
The AOC 24B35HM2 features a 24" Full HD display with a 100Hz refresh rate, 1ms MPRT, and Adaptive Sync for smooth, responsive visuals. Enjoy eye comfort and an immersive viewing experience with low blue light, flicker-free technology, and a 3-side frameless design.
The AOC 24B35HM2 features a 24" Full HD display with a 100Hz refresh rate, 1ms MPRT, and Adaptive Sync for smooth, responsive visuals. Enjoy eye comfort and an immersive viewing experience with low blue light, flicker-free technology, and a 3-side frameless design.