Catalog Object Cloud
Ugreen

Ugreen Revodok USB-C 6-IN-1 Hub met 4K HDMI USB Type-C 10000 Mbit/s

Product code:
15600
Brand:
Ugreen
Product name:
Revodok USB-C 6-IN-1 Hub met 4K HDMI
GTIN (EAN/UPC):
6941876216000
Bullet Points Ugreen Revodok USB-C 6-IN-1 Hub met 4K HDMI USB Type-C 10000 Mbit/s:
  • Multiple Connectivity Options: The docking station features a variety of ports including USB, USB Type-C, Ethernet, HDMI, and more. This allows you to connect a wide range of devices such as monitors, laptops, MacBooks, and other peripherals
  • Power Delivery: With a power input of 100W, the docking station can not only charge your laptop or device but also provide sufficient power to support multiple connected peripherals simultaneously. It eliminates the need for multiple chargers and cables, reducing clutter
  • High-Speed Data Transfer: The docking station supports data transfer speeds of up to 10 Gbps, ensuring fast and efficient file transfers between devices. This is particularly useful when transferring large files or backing up data
  • Video Output in 4K: You can enjoy crisp and vibrant visuals with the docking station’s 4K video output capability. It supports a refresh rate of 60Hz, delivering smooth video playback and a high-quality viewing experience
  • Multiple USB Ports: With four USB ports, including both USB Type-A and USB Type-C, the docking station offers convenient connectivity options for various peripherals such as keyboards, mice, external hard drives, and more. This allows you to expand your device’s capabilities
  • Dual HDMI Ports: The docking station features two HDMI ports, enabling you to connect dual monitors or extend your display. This is ideal for multitasking, presentations, or enhancing your productivity by providing a larger workspace
  • Ethernet Connectivity: The inclusion of an Ethernet port ensures stable and reliable internet connectivity, allowing for seamless online browsing, streaming, or gaming
  • Wide Device Compatibility: The docking station is compatible with a range of devices, including monitors, laptops, MacBooks, and more. This versatility makes it suitable for various setups and environments
  • Compact and Portable Design: The docking station has a compact and lightweight design, making it easy to carry and use on the go. Its durable construction ensures long-lasting performance and reliability
  • Easy Setup: Setting up the docking station is simple and hassle-free. Just connect it to your device using the USB-C port, and you’re ready to expand your connectivity options and enhance your device’s capabilities
  • Dimensions : 7.87 x 4.53 x 2.05 inches
Long product name Ugreen Revodok USB-C 6-IN-1 Hub met 4K HDMI USB Type-C 10000 Mbit/s:
REVODOK USB-C 9-IN-1 CONVERTER 1xHDMI+VGA+3xUSB3.0 +RJ45+SD/TF+PD 4K30Hz
Ugreen Revodok USB-C 6-IN-1 Hub met 4K HDMI USB Type-C 10000 Mbit/s:
UGREEN 9in1 Type-C Multifunctional Docking Station Adapter Hub