LevelOne Switch 24x GE GEU-2431 19\" Rack Mount Kit Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
Product code:
GEU-2431
Brand:
LevelOne
Product name:
Switch 24x GE GEU-2431 19\" Rack Mount Kit
GTIN (EAN/UPC):
4015867228142
Bullet Points LevelOne Switch 24x GE GEU-2431 19\" Rack Mount Kit Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
- 24 Gigabit Ethernet ports
- 10/100/1000Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
- 9K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- Supports 3 working modes to fullfil different applications
Long product name LevelOne Switch 24x GE GEU-2431 19\" Rack Mount Kit Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
24-Port Gigabit Switch
LevelOne Switch 24x GE GEU-2431 19\" Rack Mount Kit Unmanaged Gigabit Ethernet (10/100/1000) 1U Black:
Gigabit Speeds: Take Your Data to the Next Level
GEU-2431 is a 24-port Gigabit Ethernet Switch that gives you a high-performance, low-cost, easy-to-use, seamless upgrade to boost your network to 1000Mbps. Increase the speed of your network backbone to a massive 48Gbps and bring lightning fast Gigabit connections to all your computers.
Bandwidth hungry? Not a problem.
What happens when you have several users accessing multimedia applications all at the same time? No need to worry as GEU-2431 allows you to move large files faster and easier. Transfer your CGI, CAD, video, or other large multimedia files over the network instantly and without lag.
Plug and Play, Flexible and Easy
GEU-2431 is plug-and-play so no configuration is required. Providing auto MDI/MDI-X cable detection on all ports eliminates the need for crossover cables or Uplink ports. Each port can be used as general ports or Uplink ports, and any port can be simply plugged into a server, a hub, a router or a switch, using a straight cable or crossover cable.
GEU-2431 is a 24-port Gigabit Ethernet Switch that gives you a high-performance, low-cost, easy-to-use, seamless upgrade to boost your network to 1000Mbps. Increase the speed of your network backbone to a massive 48Gbps and bring lightning fast Gigabit connections to all your computers.
Bandwidth hungry? Not a problem.
What happens when you have several users accessing multimedia applications all at the same time? No need to worry as GEU-2431 allows you to move large files faster and easier. Transfer your CGI, CAD, video, or other large multimedia files over the network instantly and without lag.
Plug and Play, Flexible and Easy
GEU-2431 is plug-and-play so no configuration is required. Providing auto MDI/MDI-X cable detection on all ports eliminates the need for crossover cables or Uplink ports. Each port can be used as general ports or Uplink ports, and any port can be simply plugged into a server, a hub, a router or a switch, using a straight cable or crossover cable.