Equip 333309 power extension 1.8 m 7 AC outlet(s) Indoor Black, White
Product code:
333309
Brand:
Equip
Product name:
333309
GTIN (EAN/UPC):
4015867208441
Bullet Points Equip 333309 power extension 1.8 m 7 AC outlet(s) Indoor Black, White:
- 1.8 m AC outlet types: Type F Power plug type: Type F (CEE 7/4)
- Indoor
- On/off switch
- 7 AC outlet(s)
- 16 A
- Black, White
Long product name Equip 333309 power extension 1.8 m 7 AC outlet(s) Indoor Black, White:
7 x DIN49440, 1 x Schuko, 1U, 250VAC, 50-60 Hz, 16A, 740 g
Equip 333309 power extension 1.8 m 7 AC outlet(s) Indoor Black, White:
The equip® power distribution unit is a high-quality and robust product that was developed for the supply of power in data cabinets and ensures safety with its integrated surge protection. The power strip is carefully tested to ensure functionality and reliability. A 1.8m long supply cable and a built-in on/off switch complete the functionality of this power distribution unit. The optimized design also makes it easy to install. The ideal choice for 19" cabinet system installation.