Catalog Object Cloud
Nanocable

Nanocable USB-C to Ethernet Gigabit + 3x USB 3.0 Converter, 15 cm

Product code:
10.03.0404
Brand:
Nanocable
Product name:
USB-C to Ethernet Gigabit + 3x USB 3.0 Converter, 15 cm
GTIN (EAN/UPC):
8433281009516
Bullet Points Nanocable USB-C to Ethernet Gigabit + 3x USB 3.0 Converter, 15 cm:
  • Wired
  • USB Type-C 3.2 Gen 1 (3.1 Gen 1) Ethernet
  • 1000 Mbit/s
  • Component for: PC/Laptop
Long product name Nanocable USB-C to Ethernet Gigabit + 3x USB 3.0 Converter, 15 cm:
USB 3.0 Type C, RJ-45, 3 x USB 3.0 A, 15 cm
Nanocable USB-C to Ethernet Gigabit + 3x USB 3.0 Converter, 15 cm:
USB-C to Gigabit Ethernet converter with 3 USB 3.0 ports, with USB-C male connector on one end, RJ45 female connector and 3 USB 3.0 female ports on the other.

It allows you to connect a Gigabit cable network connection to a USB-C output, in addition to having 3 USB 3.0 type connections *

Includes operation and activity led

USB 2.0 compatible

Compatible with Windows (7/8 / 8.1 / 10), Mac OS X, Linux OS **

Compatible with IEEE 802.3, 802.3u and 802.3ab

* The total current of the 3 USB 3.0 outputs depends on the USB-C output current of the device to which it is connected.

** Drivers are required for some operating systems.