Catalog Object Cloud
Dahua Technology

Dahua Technology WizMind DH-SD6AL245XA-HNR security camera Turret IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling

Product code:
DH-SD6AL245XA-HNR
Brand:
Dahua Technology
Product family:
WizMind
Product name:
DH-SD6AL245XA-HNR
Bullet Points Dahua Technology WizMind DH-SD6AL245XA-HNR security camera Turret IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
  • 1/2.8" 2Megapixel STARVIS™ CMOS
  • 45x optical zoom
  • Starlight technology
  • Max. 50/60 fps@1080P
  • Laser distance up to 550 m
  • Auto-tracking
  • Perimeter protection
  • Face detection
  • SMD Plus
Warranty:
-
Long product name Dahua Technology WizMind DH-SD6AL245XA-HNR security camera Turret IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
2MP 1/2.8" CMOS, 1920 × 1080 px, IP67, 358 x Φ239.8 mm, 6.8 kg
Dahua Technology WizMind DH-SD6AL245XA-HNR security camera Turret IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling:
Dahua WizSense is a series of AI products and complete end-to-end solution based on deep-learning. The product focuses on human and vehicle, benefiting everyone with intelligent functions, simple configuration and inclusive products.

Perimeter Protection
Automatically filters out false alarms caused by animals, rustling leaves, bright lights, etc. Enables system to act secondary recognition for the targets. Improves alarm accuracy.

Starlight Technology
For challenging low-light applications, Dahua's Starlight Ultra-low Light Technology offers best-in-class light sensitivity, capturing color details in low light down to 0.005 Lux. The camera uses a set of optical features to balance light throughout the scene, resulting in clear images in dark environments.

PFA Technology
PFA technology has innovatively introduced new methods of judgment to ensure the accuracy and predictability of the direction of subject distance adjustment. The result is a set of advanced focusing algorithms. PFA ensures clarity of the image throughout the process of zooming and shortens focus time. The realization of PFA technology substantially improves user experience and increases product value.

Environmental
Dahua cameras operate in extreme temperature environments, rated for use in temperatures from -40 °C to +70 °C (-40 °F to +158 °F) with 95% humidity. Subjected to rigorous dust and water immersion tests and certified to the IP67 Ingress Protection rating make it suitable for demanding outdoor applications.

Wide Dynamic Range
The camera achieves vivid images, even in the most intense contrast lighting conditions, using industry-leading wide dynamic range (WDR) technology. For applications with both bright and low lighting conditions that change quickly, True WDR (120 dB) optimizes both the bright and dark areas of a scene at the same time to provide usable video.

Auto-tracking
This feature controls the pan/tilt/zoom actions of the camera to automatically track an object in motion and to keep it in the scene. The tracking action can be triggered manually or automatically by defined rules. Once a rule is triggered, the camera can zoom in and track the defined target automatically.

Smart H.265+
Smart H.265+ is the optimized implementation of the H.265 codec that uses a scene-adaptive encoding strategy, dynamic GOP, dynamic ROI, flexible multi-frame reference structure and intelligent noise reduction to deliver high-quality video without straining the network. Smart H.265+ technology reduces bit rate and storage requirements by up to 70% when compared to standard H.265 video compression.