Catalog Object Cloud
Linksys

Linksys Gigabit Notebook Adapter Internal 1000 Mbit/s

Product code:
PCM1000-EU
Brand:
Linksys
Product name:
Gigabit Notebook Adapter
Bullet Points Linksys Gigabit Notebook Adapter Internal 1000 Mbit/s:
  • Wired
  • CardBus
  • 1000 Mbit/s
  • Internal
Warranty:
2 years
Long product name Linksys Gigabit Notebook Adapter Internal 1000 Mbit/s:
Gigabit Notebook Adapter
Linksys Gigabit Notebook Adapter Internal 1000 Mbit/s:
Gigabit networking for your notebook computer!
The Linksys Gigabit Notebook Adapter is the simple, reliable way to get your notebook connected to a gigabit network. Since it's automatically supported by all major operating systems, getting connected is usually as simple as sliding the card into your notebook's PC Card slot. It fits in a single Type II slot, and the RJ-45 network connector is integrated into the card, there's no dongle to lose or break. The new pop-up connector folds flat when not in use for easier storage.

The card automatically negotiates for the network's best speed, 10, 100, or a screaming 1000 megabits per second and supports both 802.1p traffic prioritization and 802.1q VLAN tagging. The easy-to-read LEDs let you know the link status, your link speed, and network activity. Ultra-low power consumption minimizes drain on your notebook's battery life.

Key features:
- Let the Linksys Gigabit Notebook Adapter help you get your notebook connected to gigabit networks.
- 32-bit CardBus PC Card 10/100/1000Mbps Ethernet network interface.
- Integrated pop-up connector folds flat when not in use - no dongles to lose or break.
- Low power consumption conserves battery life.
Automatically adjusts to 10Mbps, 100Mbps or gigabit network speeds