Catalog Object Cloud
AISENS

AISENS A106-0401 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey

Product code:
A106-0401
Brand:
AISENS
Product name:
A106-0401
GTIN (EAN/UPC):
8436574704105
Bullet Points AISENS A106-0401 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:
  • USB 3.0 connection, backward compatible with USB 2.0 and 1.1.
  • Plug and play on Windows (XP/Vista/7/8/8.1/10), Windows server 2008, Mac OS X (10.6-10.11), Linux OS etc. Note: Driver is required for some operating systems
  • Compatible with IEEE 802.3, 802.3u and 802.3ab
  • Chipset: RTL8153
  • Data transfer rate: 10, 100, 1000 Mbit/s
  • The device is powered directly from the USB port without the need for an external power source.
  • Supports crossover detection and automatic correction.
Long product name AISENS A106-0401 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:
USB 3.0 to GIGABIT Ethernet Converter 10/100/1000 MBPS + 3xUSB3.0 HUB, Grey, 15CM