Catalog Object Cloud
StarTech.com

StarTech.com 1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode - Thunderbolt Compatible

Product code:
USB31CC50CM
Brand:
StarTech.com
Product name:
1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030865654, 065030865654
Bullet Points StarTech.com 1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode - Thunderbolt Compatible:
  • Short 50 cm cable perfect for close-range connections and portable applications
  • Download movies, back up your files, and sync your mobile devices faster with data transfer rates up to 10Gbps (USB 3.2 Gen 2)
  • Thunderbolt 3 port compatible
  • Supports full 4K 60Hz video and DisplayPort 1.2
  • Guaranteed reliability with our 2-year warranty
Warranty:
2 Years
Long product name StarTech.com 1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode - Thunderbolt Compatible:
StarTech 1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz, Thunderbolt Compatible
StarTech.com 1.6ft (50cm) USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode - Thunderbolt Compatible:
Connect your USB Type-C devices, with reduced clutter

This USB-C™ to USB-C cable lets you connect a USB 3.2 Gen 2, USB Type-C™ device, such as a hard drive or mobile device, to the USB-C port on your computer, charger or tablet. The cable is also compatible with Thunderbolt™ 3 ports.

Charge and sync your mobile devices while you’re on the road

This 0.5-meter cable is great for close-range connections to charge and sync your mobile devices with your laptop. Moving large files or transferring movies can be done in seconds, at twice the speed of USB 3.2 Gen 1 and 20x faster than USB 2.0 -- all while charging your device with 60 watts (3 amps) power delivery.

You can also use the cable to charge your devices from a USB-C wall charger, car charger or power bank -- perfect for people on the move, for providing simple, tidy connections.

Connect your USB 3.2 Gen 2 peripherals

The short cable lets you set up in small offsite workspaces, or in a coffee shop or hotel room. It lets you connect a USB 3.2 Gen 2 peripheral device, such as your external hard drive to your laptop, without excess cable getting in your way.

With a bandwidth of 10Gbps, this USB 3.2 Gen 2 cable lets you sync your USB Type-C devices in no time at all. You can spend less time transferring and backing up your data and more time focusing on your projects and presentations.

Deliver full 4K video

The cable supports full 4K 60Hz video and DisplayPort 1.2 and is compatible with existing DisplayPort displays. It's ideal for connecting your docking station or laptop to a monitor with astonishing resolution, contrast, and color depth, for amazing detail.