Catalog Object Cloud
i-tec

i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W

Product code:
C31NANOTRIPLEDOCKPD
Brand:
i-tec
Product family:
Metal
Product name:
USB-C Metal Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W
GTIN (EAN/UPC):
8595611707254
Bullet Points i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W:
  • Small, yet powerful metal USB-C dock that can connect up to three external monitors
  • Brushed aluminum construction ensures the dock is durable enough to withstand frequent travel
  • Two HDMI ports and one USB-C video/data port are available to connect your screens
  • 4x USB-C, 1x USB-A 3.2 and 2x USB-A 2.0 port allow you to easily connect your USB devices and peripherals
  • GLAN Ethernet supports network speeds of 10/100/1000 Mbps, providing robust and high-speed internet connectivity
  • The combined 3.5mm audio/mic port can connect, for example, integrated headphones with microphone
  • The docking station supports up to 140W of power to a connected laptop or tablet
  • Note: Power supply is not included. The docking station can be used with the power supply that came with the laptop. You may also consider purchasing a product set containing a 140W power supply with part number C31NANOTRIPLED140 (C31NANOTRIPLED140UK)
Long product name i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W:
USB-C Metal Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W
i-tec Metal USB-C Nano 3x Display Dock, 2x HDMI 1x USB-C video + Power Delivery 140W:
Small but very powerful metal USB-C docking station capable of supporting up to three external monitors simultaneously*. Simply connect your laptop or tablet (no need to install drivers) and reap the benefits of quick USB data transfer, connection to the internet via a LAN port, and the ability to connect your headset. And of course, the docking station can also power your laptop with up to 140 W **, meaning you will be able to charge all laptops and tablets that support charging via USB-C (USB-C Power Delivery).

Brushed aluminium body grants the docking station sufficient durability and resilience even during frequent travel. The integrated USB-C cable is sufficiently long for comfortable connection even if the USB-C port is located in the upper portion of the screen frame (typical for hybrid laptops/tablets).

The docking station is also fully compatible with tablets and laptops featuring a modern Thunderbolt port.

- Connect up to three external monitors
- Power delivery: up to 140 W **
- Fitted with two HDMI and one USB-C video port
- 1x USB-C vith video 4K/60 and data (10 Gbps) 3x USB-C (10Gbps), 1x USB-A 10 Gbps) and 2x USB-A 2.0 ports will allow you to easily connect your monitor, USB devices and peripherals.
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed Internet connection supporting 10/100/1000 Mbps speeds
- Combined jack for audio and microphone on the front panel
- Supports Windows 10/11, macOS, Android, Chrome OS and Linux

* macOS does not support Multi Stream Transport (MST) technology, meaning that when connected to a device running macOS, all connected external monitors will display the same image.

** If your laptop or tablet supports the new and modern USB-C Power Delivery PD 3.1 charging protocol, the docking station will offer charging power up to 140W (if you have PD 3.0 protocol, the charging power will be up to 100W)