ACT Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design
Product code:
AC7150
Brand:
ACT
Product name:
Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design
GTIN (EAN/UPC):
8716065550443
Bullet Points ACT Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design:
- Expand the workspace of your Windows or MacOS computer with two 4K HDMI/DisplayPort screens using the DisplayLink technology
- Docking station is USB powered, comes with a fixed 1 meter USB-C cable
- 85W Power Delivery pass-through port for connecting the laptop’s USB-C charger
- Additional features: 2 USB-C ports (10Gbps + 5Gbps), 3 USB-A ports (10Gbps + 5Gbps), Gigabit LAN port, headset connection, security slots (standard + nano) and USB-A to USB-C adapter
- Max. resolution: dual monitor 4K@60Hz
- On/off button
- Universal use with most laptop brands like HP, Dell, Lenovo, Acer and Asus
Warranty:
5 years
Long product name ACT Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design:
Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design
ACT Universal USB-C Docking Station 4K, for 2 HDMI/DisplayPort monitors, DisplayLink, compact design:
The improved AC7150 USB-C docking station transforms your Windows laptop or MacBook into a complete workstation by connecting a single USB-C cable. With built-in DisplayLink® technology, you can connect up to two additional 4K displays (HDMI and/or DisplayPort) for an extended monitor view on both Windows and Apple computers. The docking station is equipped with a Gigabit LAN port, 2 USB-C ports, 3 USB-A ports, a headset port and two security slots. The AC7150 is USB powered via the attached USB-C cable. Connect your laptop’s USB-C charger (100W recommended) to the Power Delivery pass-through port to charge your laptop via one USB-C cable. The ACT USB-C 4K Docking Station has passed all requirements of the DisplayLink Certified Logo Program. The AC7150 is a compact docking station for work and travel with a fixed USB-C cable of 1 meter. Two additional 4K displays and your laptop screen expand your workspace to a total of three displays. This universal docking station can be used with most laptop brands like HP, Dell, Lenovo, Acer and Asus.
Turn your Windows laptop or MacBook into a complete workstation with a single USB-C cable
This docking station gives you the complete package to turn your laptop into a complete workstation by connecting a single USB-C cable to your laptop. Connect up to two 4K monitors (max. resolution 4096x2160p @ 60Hz) using the DisplayPort and/or HDMI ports. The docking station is equipped with a Gigabit LAN network port, a headset port and two security slots (normal and nano). The AC7150 adds five additional USB ports to your laptop: two USB-C ports (10Gbps + 5Gbps) and three USB-A ports (1x 10Gbps + 2x 5Gbps).
DisplayLink® technology: extended monitor view for MacOS and Windows computers
The AC7150 docking station features DisplayLink® technology. The desktop of your device can be extended to two additional screens. This gives you a total of three monitor views (1x laptop, 2x monitor). This technology works with any Windows or MacOS computer that supports USB-C.
DisplayLink® technology provides a stable docking station solution for expanding your laptop using a dedicated chipset.
Charge your laptop with max. 85W from the docking station
The dock has a Power Delivery pass-through port that provides max. 85W. Connect your laptop’s USB-C charger (100W is recommended) to the PD pass-through port on the dock and your laptop will charge through the docking station. Please note that a power adapter is not included and is only required if you are charging your laptop via the USB-C port.
When connected to a USB-A port instead of a USB-C port
The AC7150 can also be used with USB-A laptops using the supplied USB-C to USB-A adapter. You can still extend your displays and use most other features. Drivers may need to be installed if the docking station is connected to older laptops via the USB-A port.
Please note that when using the docking station with a USB-A laptop, the Power Delivery passthrough feature is disabled. In this case the laptop will require an additional power supply.
Working in multiple locations or travelling for work?
The AC7150 is ideal for working in multiple locations. Its compact size and out-of-the-box monitor compatibility make it easy to connect displays and the wired LAN network.
Additional features
The USB-C ports are divided into one USB 3.2 Gen2 data port with a maximum throughput speed of 10Gbps and one USB 3.2 Gen1 data port with a maximum throughput speed of 5Gbps. The USB-A ports are divided into one USB 3.2 Gen2 data port with a maximum throughput speed of 10Gbps. The other two USB-A ports are USB 3.2 Gen1 ports with a maximum throughput speed of 5Gbps.
Additionally, connect a headset to the dedicated 3.5mm audio port. The AC7150 can also be used with USB-A laptops via the supplied USB-C to USB-A adapter.
User scenarios
Avoid cable clutter and problems when connecting cables. For many users, it’s not easy to get all the cables connected correctly. And why should they?
With the AC7150 docking station, you can create a tidy desk and work environment where you can get to work as soon as you plug in a single cable. Whether you are at the office or at home. You can connect multiple monitors, a keyboard and a mouse.
Flexible workspaces are more common in offices today. A universal docking station lets you work comfortably at different desks. Just plug in a cable and you are ready to go.
Using a docking station such as the AC7150, which uses DisplayLink technologies, solves compatibility issues with DP Alternate Mode MST docking stations. The independent drivers used by DisplayLink technologies ensure stable connections regardless of the laptop or monitors used.
Universal use with laptop brands
The AC7150 can be used with almost every modern laptop brand, such as HP, Dell, Lenovo, Acer and Asus.
DisplayLink® is the registered trademark of Synaptics Inc. in the EU, the US, and other countries.
Turn your Windows laptop or MacBook into a complete workstation with a single USB-C cable
This docking station gives you the complete package to turn your laptop into a complete workstation by connecting a single USB-C cable to your laptop. Connect up to two 4K monitors (max. resolution 4096x2160p @ 60Hz) using the DisplayPort and/or HDMI ports. The docking station is equipped with a Gigabit LAN network port, a headset port and two security slots (normal and nano). The AC7150 adds five additional USB ports to your laptop: two USB-C ports (10Gbps + 5Gbps) and three USB-A ports (1x 10Gbps + 2x 5Gbps).
DisplayLink® technology: extended monitor view for MacOS and Windows computers
The AC7150 docking station features DisplayLink® technology. The desktop of your device can be extended to two additional screens. This gives you a total of three monitor views (1x laptop, 2x monitor). This technology works with any Windows or MacOS computer that supports USB-C.
DisplayLink® technology provides a stable docking station solution for expanding your laptop using a dedicated chipset.
Charge your laptop with max. 85W from the docking station
The dock has a Power Delivery pass-through port that provides max. 85W. Connect your laptop’s USB-C charger (100W is recommended) to the PD pass-through port on the dock and your laptop will charge through the docking station. Please note that a power adapter is not included and is only required if you are charging your laptop via the USB-C port.
When connected to a USB-A port instead of a USB-C port
The AC7150 can also be used with USB-A laptops using the supplied USB-C to USB-A adapter. You can still extend your displays and use most other features. Drivers may need to be installed if the docking station is connected to older laptops via the USB-A port.
Please note that when using the docking station with a USB-A laptop, the Power Delivery passthrough feature is disabled. In this case the laptop will require an additional power supply.
Working in multiple locations or travelling for work?
The AC7150 is ideal for working in multiple locations. Its compact size and out-of-the-box monitor compatibility make it easy to connect displays and the wired LAN network.
Additional features
The USB-C ports are divided into one USB 3.2 Gen2 data port with a maximum throughput speed of 10Gbps and one USB 3.2 Gen1 data port with a maximum throughput speed of 5Gbps. The USB-A ports are divided into one USB 3.2 Gen2 data port with a maximum throughput speed of 10Gbps. The other two USB-A ports are USB 3.2 Gen1 ports with a maximum throughput speed of 5Gbps.
Additionally, connect a headset to the dedicated 3.5mm audio port. The AC7150 can also be used with USB-A laptops via the supplied USB-C to USB-A adapter.
User scenarios
Avoid cable clutter and problems when connecting cables. For many users, it’s not easy to get all the cables connected correctly. And why should they?
With the AC7150 docking station, you can create a tidy desk and work environment where you can get to work as soon as you plug in a single cable. Whether you are at the office or at home. You can connect multiple monitors, a keyboard and a mouse.
Flexible workspaces are more common in offices today. A universal docking station lets you work comfortably at different desks. Just plug in a cable and you are ready to go.
Using a docking station such as the AC7150, which uses DisplayLink technologies, solves compatibility issues with DP Alternate Mode MST docking stations. The independent drivers used by DisplayLink technologies ensure stable connections regardless of the laptop or monitors used.
Universal use with laptop brands
The AC7150 can be used with almost every modern laptop brand, such as HP, Dell, Lenovo, Acer and Asus.
DisplayLink® is the registered trademark of Synaptics Inc. in the EU, the US, and other countries.