Catalog Object Cloud
TP-Link

TP-Link 10GBase-SR SFP+ LC Transceiver

Product code:
TL-SM5110-SR
Brand:
TP-Link
Product name:
10GBase-SR SFP+ LC Transceiver
GTIN (EAN/UPC):
6935364006297, 6935364006303, 0840030702402, 840030702402
Bullet Points TP-Link 10GBase-SR SFP+ LC Transceiver:
  • Multi-mode SFP+ LC Transceiver
  • Hot-Pluggable with maximum flexibility
  • Supports Digital Diagnostic Monitoring (DDM)
  • Compatible with 10G Small Form Pluggable Multi-Source Agreement (SFP+ MSA)
  • Compatible with switches with 10G SFP+ ports, like JetStream TL-SG3428X, TL-SG3428XMP, and more
Warranty:
2 year
Long product name TP-Link 10GBase-SR SFP+ LC Transceiver:
LC/UPC, 10Gbps, IEEE 802.3ae, TCP/IP, SFF-8472, 850nm, 50/125um / 62.5/125um Multi-mode, 300m (OM3)
TP-Link 10GBase-SR SFP+ LC Transceiver:
The TL-SM5110-SR is designed to extend transfer distances based on 10Gbps Ethernet connectivity. It is a 10GBASE-SR high performance 850nm multi-mode SFP+ transceiver. It supports full duplex, 10G Ethernet connections up to 300m or 33m with 50/125µm or 62.5/125µm fiber cables respectively.