Catalog Object Cloud
Conceptronic

Conceptronic DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD

Product code:
110522507201
Brand:
Conceptronic
Product name:
DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD
GTIN (EAN/UPC):
4015867238912
Bullet Points Conceptronic DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD:
  • 7-in-1 USB-C to HDMI/USB-C PD/USB-A 5Gbps/USB-C 5Gbps/SD/TF multiport adapter
  • Supports HDMI resolution up to 4K 60Hz
  • Supports USB Power Delivery (PD) up to 100W
  • USB 3.2 Gen 1 SuperSpeed (5Gb/s)
  • Multi-platform support: Windows, Mac OS, Chrome OS
  • Simple Plug and Play installation
  • Cable length: 25cm
  • Aluminum casing for heat dissipation
Long product name Conceptronic DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD:
DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD
Conceptronic DONN28G 7-in-1 USB 3.2 Gen 1 Docking Station, 4K60Hz HDMI, USB-A 5Gbps x 2, USB-C 5Gbps, SD, TF/MicroSD, 100W USB PD:

Expand your device's USB-C capabilities with the 7-in-1 Docking Station. It offers HDMI, USB-C PD, USB-A (5Gbps), USB-C (5Gbps) ports, as well as card readers for SD and MicroSD/TF. This docking station allows you to connect USB-C-enabled laptops, tablets, or smartphones to an HDMI-enabled display, delivering stunning 4K Ultra HD resolution at a 60Hz refresh rate. It ensures stable and efficient data transmission with transfer speeds of up to 5Gbps, making it ideal for home entertainment, office presentations, and classroom teaching.