Catalog Object Cloud
NGS

NGS IHUB 8 USB 2.0 Type-A 5000 Mbit/s Grey

Product code:
NGS-HUB-0127
Brand:
NGS
Product name:
IHUB 8
GTIN (EAN/UPC):
8435430624397
Bullet Points NGS IHUB 8 USB 2.0 Type-A 5000 Mbit/s Grey:
  • Host interface: USB 2.0 Type-A
  • Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • Ports quantity: 8
  • 5000 Mbit/s
  • Grey
Long product name NGS IHUB 8 USB 2.0 Type-A 5000 Mbit/s Grey:
8 x USB A(3.0), 5Gbps, 18 cm
NGS IHUB 8 USB 2.0 Type-A 5000 Mbit/s Grey:
The hub is designed to add 8 USB 3.0 ports to any device with a USB A port, using a single input USB port.

Each port has an independent switch to turn it on or off.

Additionally, it is backward compatible with USB 3.0, USB 2.0, and 1.1 versions.

Its compact and lightweight design facilitates transportation anywhere.

It provides a data transfer speed of 5Gbps, helping to transmit data faster, saving time.

Plug and Play installation, no driver installation required.

Universal compatibility: PC/MAC.

Equipped with a 5V/3A power adapter to power the hub when connecting multiple devices or devices that require a lot of power.

With this adapter, we can convert 4 of its ports to USB BC1.2 (USB CHARGING 1.2), and obtain 5V/1.5A power from them for device charging.