Catalog Object Cloud
LevelOne

LevelOne Gigabit USB-C Network Adapter with USB Hub

Product code:
USB-0504
Brand:
LevelOne
Product name:
Gigabit USB-C Network Adapter with USB Hub
GTIN (EAN/UPC):
4015867226681, 4015867207352, 4015867224076
Bullet Points LevelOne Gigabit USB-C Network Adapter with USB Hub:
  • 10/100/1000Mbps wire speed transmission and reception
  • USB 3.0 SuperSpeed (5Gb/s)
  • Add 3 x USB 3.0 ports to your USB Type-C devices
  • Multi-platform support: Windows, Mac OS
  • Built-in Wake-on-LAN feature to startup computers remotely
  • Simple Plug and Play installation, no additional power supply required
Long product name LevelOne Gigabit USB-C Network Adapter with USB Hub:
Gigabit USB-C Network Adapter with USB Hub
LevelOne Gigabit USB-C Network Adapter with USB Hub:
The LevelOne USB-C Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB-C port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. Sometimes you need to physically connect to a network cable to help transfer files or access secure information. The USB-0504 easily does the job, all through your USB-C port. The USB-0504 also combines a regular USB hub. So you can connect external USB peripherals, such as a digital camera, printer or pen drive. The USB-0504 establishes a direct point-to-point contact between the hub and the adapter that plugged into your PC.

The USB-0504 is USB 1.0, 2.0, and 3.0 compliant. It also follows the Ethernet standards set by the IEEE 802.3/3u and 802.3ab, allowing you to take advantage of Gigabit Ethernet speeds of up to 1000Mbps. This provides a strong backbone for any high-speed broadband connection to the internet as well as fast speeds for the Local Area Network file transfers.

This makes the USB-0504 the best choice for reliability, efficiency and standard compliance.