GENESIS Radium 200 Black, Red PC microphone
Product code:
NGM-1392
Brand:
GENESIS
Product name:
Radium 200
GTIN (EAN/UPC):
5901969417692
Bullet Points GENESIS Radium 200 Black, Red PC microphone:
- PC microphone -30 dB 100 - 16000 Hz 2200 Ω Cardioid
- Wired Device interface: USB 1.5 m
- Black, Red
- Power source: USB
Long product name GENESIS Radium 200 Black, Red PC microphone:
Cardioid, Condenser, 100 - 16000 Hz, 2200 Ohm, -30 dB, USB Type-A, 223 g
GENESIS Radium 200 Black, Red PC microphone:
Todo joven creador de contenido web o jugador sabe, que un buen micrófono es la piedra angular para alcanzar el siguiente nivel. Es por eso que el micrófono es una pieza importante de la configuración. Con esto en mente, Genesis ha creado Radium 200, un micrófono cardioide con buenos parámetros de procesamiento de sonido, perfecto para cualquier estudio casero o sala de juegos.
FOR PLAYERS AND STREAMERS
Every streamer and player know that a good microphone is the cornerstone to reach the next level. With that in mind, Genesis made Radium 200, cardioid microphone with good sound processing parameters, perfect for every home-made studio or gaming room.
MAKE THEM HEAR YOU!
Radium 200 is a modern omnidirectional microphone with cardioid pickup pattern. This means that it effectively reduces background noises whilst perfectly picking up sounds coming from the front. When you add volume control and handy mute button you get a great tool for creating great audio/video content.
BACKLIGHT NOT JUST FOR GOOD LOOKS
Modern looking and effective, red LED backlight informs you whether the microphone is active or muted. This way you can avoid many mistakes and setbacks during recording or streaming.
MULTIPLE FUNCTIONALITIES
Microphone has rotatable arm and wind screen, that will help you adjust the microphone to desired height. You can also connect your headset directly to microphone thanks to 3,5 mm minijack port. Additional USB port serves as a hub and it is located at the back of microphone.
DURABILITY
The use of high quality components and nylon-braided cable (1,5 m) durability is greatly improved, thanks to which it’s a perfect solution for every ambitious creator or gamer.
FOR PLAYERS AND STREAMERS
Every streamer and player know that a good microphone is the cornerstone to reach the next level. With that in mind, Genesis made Radium 200, cardioid microphone with good sound processing parameters, perfect for every home-made studio or gaming room.
MAKE THEM HEAR YOU!
Radium 200 is a modern omnidirectional microphone with cardioid pickup pattern. This means that it effectively reduces background noises whilst perfectly picking up sounds coming from the front. When you add volume control and handy mute button you get a great tool for creating great audio/video content.
BACKLIGHT NOT JUST FOR GOOD LOOKS
Modern looking and effective, red LED backlight informs you whether the microphone is active or muted. This way you can avoid many mistakes and setbacks during recording or streaming.
MULTIPLE FUNCTIONALITIES
Microphone has rotatable arm and wind screen, that will help you adjust the microphone to desired height. You can also connect your headset directly to microphone thanks to 3,5 mm minijack port. Additional USB port serves as a hub and it is located at the back of microphone.
DURABILITY
The use of high quality components and nylon-braided cable (1,5 m) durability is greatly improved, thanks to which it’s a perfect solution for every ambitious creator or gamer.