CLUB3D USB-C® Bi-Directional Video + Data + PD Switch
Product code:
CSV-2511
Brand:
CLUB3D
Product name:
USB-C® Bi-Directional Video + Data + PD Switch
GTIN (EAN/UPC):
8719214473310, 0841615103560, 841615103560
Bullet Points CLUB3D USB-C® Bi-Directional Video + Data + PD Switch:
- WORK FROM HOME & OFFICE: Easily switch your monitor between your work laptop and home PC with one button
- DUAL MONITOR SETUP: Use one computer and switch between two screens — perfect for presentations or desk + TV setups
- KVM UPGRADE: Combine the switch with your existing docking station or a hub to upgrade to a full KVM experience—using just one keyboard, mouse, and monitor. For devices with attached cables, a USB-C® female-to-female adapter is required. To ensure compatibility, use our products. Full compatibility with third-party cannot be achieved since the switch device is not included in the USB-C® standard
- WORKS WITH MANY DEVICES: Works with all USB-C® computers and also with Thunderbolt™ devices
- POWER DELIVERY BETWEEN DEVICES: While the switch needs its own 5V USB-C® input, PD passthrough works between host and dock/display
Long product name CLUB3D USB-C® Bi-Directional Video + Data + PD Switch:
USB-C® Bi-Directional Video + Data + PD Switch
CLUB3D USB-C® Bi-Directional Video + Data + PD Switch:
The Club 3D CSV-2511 Full Feature Bi-directional Switch can switch either of two sources to one display or switch one source to either of two displays. This Switch supports multiple resolutions and up to 8K, or max 10Gbps data transmission, or PD3.0 max 100W PD charging. It can work on all USB-C® host, compatible with Thunderbolt devices.