Catalog Object Cloud
NGS

NGS VOX505 USB Headset Wired Head-band Gaming Black

Product code:
NGS-HEADSET-0204
Brand:
NGS
Product name:
VOX505 USB
GTIN (EAN/UPC):
8435430618006
Bullet Points NGS VOX505 USB Headset Wired Head-band Gaming Black:
  • USB plug
  • Built-in microphone
  • Lightweight: 80gr
  • Volume control
  • Frequency response: 20Hz- 20kHz
  • lmpedance: 320
  • Sensitivity: 105 ±3dB
Warranty:
2 years
Long product name NGS VOX505 USB Headset Wired Head-band Gaming Black:
VOX505, USB, 20 Hz - 20000 Hz, 32 Ω, 105 ±3dB
NGS VOX505 USB Headset Wired Head-band Gaming Black:
USB STEREO HEADSET WITH VOLUME CONTROL

NGS Vox505 USB, high quality stereo headset with adjustable microphone and USB connection compatible with PCs, laptops and game consoles with USB input.

Ideal for all voice over IP communication and other interactive PC audio applications due to its excellent voice clarity.

Its quilted, ultra-soft pads, as well as its adjustable headband, provide excellent comfort.

The easily accessible volume control is built into the left earphone.

It is remarkably light, only weighing 80 grams and has a 1.5 meter cable that allows for plenty of freedom of movement.

Featuring exclusive filtering and amplification technology, they offer crystal-clear sound quality with a frequency response of 20Hz ~ 20kHz and a sensitivity and impedance of 105 dB and 32 Ohm/Hz respectively

An original screen printing with the brand's leitmotif: "Freedom Addicts", adds a fun touch.

NGS Vox505 USB is ideal for online gaming sessions, listening to music, chatting and using telephony applications such as Skype, Hangouts, Teams, Zoom, Meets, etc.