Equip DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz
Product code:
119442
Brand:
Equip
Product name:
DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz
GTIN (EAN/UPC):
4015867223055
Bullet Points Equip DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz:
- "DisplayPort 1.4
- DisplayPort Male to Male
- Supports video resolutions up to 8K/60Hz, 4K/120Hz
- Gold Plated Connectors for high signal quality
- Downwards compatible to DisplayPort 1.1, 1.2 and 1.3
- Transmission of audio and video signals
- DisplayPort DP 8K certified cable
- Bandwidth up to 32.4Gbps
- Zinc Alloy housing
- Supports HDCP 1.4 and 2.2
- Supports HDR (High Dynamic Range)
- Supports DSC (Display Stream Compression)
- Supports MST (Multi Stream Transport)
Long product name Equip DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz:
DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz
Equip DisplayPort 1.4 Active Optical Cable, 20m, 8K/60Hz:
The equip 119442 DisplayPort 1.4 Active Optical Cable (AOC) is a high-performance cable used for transmitting digital video signals over long distances. Unlike copper cables, which have limitations on how far they can transmit signals without signal degradation, DisplayPort 1.4 AOC can transmit data up to 100 meters without the need for additional signal boosters or repeaters.
The cable is designed to support the DisplayPort 1.4 standard, which offers high bandwidth and supports resolutions up to 8K at 60Hz or 4K at 120Hz. DisplayPort 1.4 AOC also supports High Dynamic Range (HDR) and Display Stream Compression (DSC), which allows for even higher resolutions and refresh rates.
The active component of the cable is a microchip embedded in the connector that converts the electrical signals to optical signals, which are then transmitted over the optical fiber. The cable is also immune to electromagnetic interference (EMI) and radio frequency interference (RFI), making it ideal for use in environments with high levels of electromagnetic interference.