Catalog Object Cloud
StarTech.com

StarTech.com MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC

Product code:
SFP10GPC2M
Brand:
StarTech.com
Product name:
MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC
GTIN (EAN/UPC):
0065030874724, 065030874724
Bullet Points StarTech.com MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC:
  • MSA UNCODED SFP+ CABLE (DAC): 10G direct attach cable works with MSA compliant switches the accept uncoded transceivers and modules
  • TECHNICAL SPECS: 2m (6.5ft) / 10 Gbps / Passive Twinax (Copper) / 2x SFP+ Pluggable Connector / 100 Ohm Impedance / 30 AWG Wire Gauge / PVC Cable Jacket / Hot swappable / MSA Compliant
  • DESIGNED FOR SERVER ROOMS: Mini GBIC DAC is a cost-effective copper alternative to fiber cable inside & between racks. Factory termination means high performance & reliability with less maintenance.
  • OUTSTANDING SUPPORT: Backed by StarTech.com for the life of the cable itself, not your equipment; our cables won't void your OEM support and with access to our Tech Advisors 5/24
  • WORKS WITH MSA COMPLIANT SWITCHES: Low power 10 GbE DAC also works with switch models from Ubiquiti, D-Link, Netgear, Supermicro, TP-Link and more that accept uncoded modules and transceivers
Warranty:
Lifetime
Long product name StarTech.com MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC:
StarTech MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC (SFP10GPC2M)
StarTech.com MSA Uncoded Compatible 2m 10G SFP+ to SFP+ Direct Attach Breakout Cable Twinax - 10 GbE SFP+ Copper DAC 10 Gbps Low Power Passive Transceiver Module DAC:
Copper SFP+ Cable | 10 Gbps | Passive DAC | Lifetime Warranty

The SFP10GPC2M is an MSA compliant direct-attach copper SFP+ cable that’s designed, programmed and tested to work in 10G network deployments. It delivers dependable 10 GbE connectivity over copper cabling, which is a cost-effective alternative to fiber-optic cable setups.

This passive Twinax cable supports 10 Gigabit Ethernet applications connected through SFP+ (Mini-GBIC) ports. The cable is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

At 2 meters long and designed for high-speed performance, this copper SFP+ cable is ideal for medium-distance applications such as across-rack network switch or server connections.

StarTech.com SFP Cables

All StarTech.com SFP & SFP+ cables are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of direct-attach SFP Cables and SFP modules, providing the convenience and reliability you need to ensure dependable network performance.