Catalog Object Cloud
UNYKAch

UNYKAch UNYCOOL H61 Processor Air cooler 12 cm Black 1 pc(s)

Product code:
UK326002
Brand:
UNYKAch
Product name:
UNYCOOL H61
GTIN (EAN/UPC):
8436617921681, 18436617921688
Bullet Points UNYKAch UNYCOOL H61 Processor Air cooler 12 cm Black 1 pc(s):
  • Processor Air cooler 12 cm 1600 RPM
  • Supported processor sockets: LGA 1851, LGA 1700, LGA 1200 (Socket H5), LGA 1151 (Socket H4), LGA 1150 (Socket H3), LGA 1155 (Socket H2), LGA 1156 (Socket H), Socket AM5, Socket AM4, Socket AM3+, Socket AM3, Socket AM2, Socket AM2+, Socket FM2, Socket FM1
  • 25.6 dB 59.98 cfm 2.53 mmH2O Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Black
  • 1 pc(s)
Long product name UNYKAch UNYCOOL H61 Processor Air cooler 12 cm Black 1 pc(s):
120mm, 800-1600 RPM, 25.6dBA, 59.98 cfm, 4-pin, PWM, 560 g
UNYKAch UNYCOOL H61 Processor Air cooler 12 cm Black 1 pc(s):
Enhance your PC’s stability by reducing CPU heat with the UNYCOOL H61. Designed for optimal airflow and quiet performance, its robust construction and 9-blade fan deliver efficient cooling while keeping noise levels low. Featuring a 120 mm PWM fan and built with high-quality aluminum and copper, the H61 ensures effective heat dissipation and long-term durability. It is compatible with a wide range of CPU sockets, including LGA 1151, LGA 1200, LGA 1700, 1851, and AM4, making installation simple and versatile.

COMPACT AND FUNCTIONAL DESIGN
The UNYCOOL H61 is the perfect CPU cooler for setups that demand efficient cooling without complications. Measuring 120 x 74 x 151 mm, it fits easily into smaller cases without interfering with RAM modules or other components.

EFFICIENT ALUMINIUM HEATSINK
This model features a high-density extruded aluminum heatsink block designed to maximize airflow. It includes a 120 mm PWM fan with a thermal sensor, reaching speeds up to 1600 RPM for an ideal balance between performance and silence. Equipped with 6 high-performance copper heat pipes, it provides efficient heat transfer and supports CPUs with a TDP of up to 180W.
A perfect cooling solution for demanding tasks such as advanced office work, design, web browsing, and multimedia consumption.

MULTIPLATFORM COMPATIBILITY
Thanks to its compact design, the UNYCOOL H61 ensures full RAM clearance and wide compatibility with both Intel and AMD platforms.
Intel: Socket 1851 / 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2