Catalog Object Cloud
Hisense

Hisense 75E7Q 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 385 cd/m²

Product code:
20016418
Brand:
Hisense
Product name:
75E7Q
GTIN (EAN/UPC):
6942351418995
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
Products you can control through Echo and Alexa-enabled Devices.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Hisense 75E7Q 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 385 cd/m²:
  • Flat 190.5 cm (75") QLED Direct-LED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 385 cd/m² 8 ms 1200:1
  • DVB-S, DVB-T2, DVB-T, DVB-C, DVB-S2
  • Smart TV Internet TV Screen mirroring
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 400 x 300 mm
  • E 106 kWh 200 W