Catalog Object Cloud
EnGenius

EnGenius Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 8x3dBi ia

Product code:
ECW212L
Brand:
EnGenius
Product name:
Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 8x3dBi ia
GTIN (EAN/UPC):
4711488350421, 0655216011700, 655216011700
Bullet Points EnGenius Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 8x3dBi ia:
  • Wi-Fi 6 Technology: Dual concurrent 802.11ax architecture with backward compatibility for legacy Wi-Fi devices.
  • High-Performance Speeds: Delivers 2,400 Mbps (5GHz) and 1,148 Mbps (2.4GHz) throughput.
  • Advanced Security: Integrated WPA3 and WPA2-AES authentication protection.
  • Professional-Grade Antenna: 5 dBi integrated 4x4 antenna system.
  • Versatile Connectivity: 2.5GE PoE+ port for power and high-speed networking.
  • Cloud Management: Free local and remote management via EnGenius Cloud.
  • Flexible Deployment: Multiple operating modes with AP, STA, and Mesh support.
Long product name EnGenius Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 8x3dBi ia:
Wi-Fi 6 (11ax), 2.4 GHz, 5 GHz, 1200 Mbps, 2400 Mbps, 23 dBm, 205 x 205 x 33 mm, 570 g
EnGenius Managed AP Indoor Dual Band 11ax 1148+2400Mbps 4T4R 2.5GbE PoE.at(+) 8x3dBi ia:
EnGenius Cloud Managed Wi-Fi 6 4X4 Access Point ECW212L is a cost-effective model designed for small businesses. It support dual-concurrent 802.11ax architecture, delivering speeds up to 1,148 Mbps on the 2.4GHz and 2,400 Mbps on the 5 GHz band, providing high-performance connectivity. With seamless integration into the EnGenius Cloud platform, it offers easy management and robust security through WPA3, making it an ideal solution for businesses seeking enterprise-grade performance at an affordable price.