Catalog Object Cloud
Seagate

Seagate Expansion STKM1000400 external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
STKM1000400
Brand:
Seagate
Product family:
Expansion
Product name:
STKM1000400
GTIN (EAN/UPC):
3660619040148, 0763649160336, 763649160336
Bullet Points Seagate Expansion STKM1000400 external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
  • 1 TB 2.5" 5400 RPM USB 3.0/2.0
  • Read speed: 120 MB/s
  • Write speed: 120 MB/s
  • Maximum data transfer rate: 5 Mbit/s
  • USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • Black
Long product name Seagate Expansion STKM1000400 external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
1TB, USB 3.0, 80 x 12.6 x 115.3mm, 0.159kg
Seagate Expansion STKM1000400 external hard drive 1 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
Seagate Expansion portable drive, add-on storage for your PC
The Seagate ® Expansion portable drive is compact and perfect for on- the-go. Instantly add more storage space to your PC or Mac and take large files with you when you travel. Setup is simple and straightforward; simply connect a single USB cable and you are ready to go. The drive is powered from the USB cable, so there is no need for an external power supply. Plus, it is automatically recognized by the Windows ® or Mac operating system, so there is no software to install and nothing to configure. Saving files is easy—simply drag-and-drop. Take advantage of the fast data transfer speeds with the USB 3.0 interface by connecting to a USB 3.0 port. Plus, Seagate Expansion comes with Rescue Data Recovery Services 1 for additional peace of mind.