Catalog Object Cloud
NGS

NGS IHUB7 TINY USB 2.0 480 Mbit/s Black

Product code:
NGS-HUB-0070
Brand:
NGS
Product name:
IHUB7 TINY
GTIN (EAN/UPC):
8435430621051
Bullet Points NGS IHUB7 TINY USB 2.0 480 Mbit/s Black:
  • The hub has been designed to add 7 extra 2.0 USB ports to your device that includes a USB A port (laptop, console, Macbook, printer, pendrive, mouse, etc), by using a single USB port
  • Compatible with previous versions USB1.1 and USB2.0
  • Compact size and extraordinary lightness, easy to carry along when travelling
  • Supports data transfer rate at 1,5/12/480 Mbps. Transmits data super-fast, saving time
  • Maximum Compatibility: Windows 11 / 10 / 8 / 8.1 /7 / XP/ Vista, Mac OS X and Linux
  • Equipped with a 5V/1A power adapter, it can provide charging power to the hub when multiples devices or appliances which require higher power are connected
Long product name NGS IHUB7 TINY USB 2.0 480 Mbit/s Black:
IHUB7 TINY, USB1.1 - USB 2.0, 1.5/12/480Mbps, 5V/1A
NGS IHUB7 TINY USB 2.0 480 Mbit/s Black:
USB 2.0 HUB 7 PORTS WITH POWER ADAPTER