Catalog Object Cloud
ASUS

ASUS PRIME B650-PLUS WIFI AMD B650 Socket AM5 ATX

Product code:
90MB1KP0-M0EAY0
Brand:
ASUS
Product name:
PRIME B650-PLUS WIFI
GTIN (EAN/UPC):
4711387760895
Bullet Points ASUS PRIME B650-PLUS WIFI AMD B650 Socket AM5 ATX:
  • AMD AM5 Socket: Ready for AMD Ryzen™ 9000 & 8000 & 7000 Series Desktop Processors
  • Ultrafast Connectivity: WIFI 6E, M.2 PCIe 5.0, Realtek 2.5Gb Ethernet, USB 10Gbps Type-C®, front USB 5Gbps Type-C®, Thunderbolt™ 4 header support
  • ASUS OptiMem II: Careful routing of traces and vias, plus ground layer optimizations to preserve signal integrity for improved memory overclocking
  • Comprehensive Cooling: VRM heatsink, M.2 heatsink, PCH heatsink, hybrid fan headers and Fan Xpert 2+
  • Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
Long product name ASUS PRIME B650-PLUS WIFI AMD B650 Socket AM5 ATX:
AMD B650 ATX motherboard, DDR5, PCIe 5.0 M.2 support, Realtek 2.5Gb Ethernet, WIFI 6E, DisplayPort, HDMI, SATA 6 Gbps, USB 10Gbps Type-C,front USB 5Gbps Type-C, BIOS FlashBack, Thunderbolt 4 header, AURA Sync
ASUS PRIME B650-PLUS WIFI AMD B650 Socket AM5 ATX:
B650-PLUS WIFI
ASUS Prime series motherboards are expertly engineered to unleash the full potential of AMD Ryzen 9000 & 8000 & 7000 Series processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B650-PLUS WIFI provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. This platform delivers the power and connectivity that advanced AI PC applications demand.