StarTech.com 10m (33ft) Active DisplayPort 1.4 Cable, DP8K DisplayPort Cable w/HBR3, HDR10, MST, DSC 1.2, HDCP 2.2, 8K 60Hz, 4K 120Hz - DP 1.4 Cable M/M
Product code:
DP14A-10M-DP-CABLE
Brand:
StarTech.com
Product name:
10m (33ft) Active DisplayPort 1.4 Cable, DP8K DisplayPort Cable w/HBR3, HDR10, MST, DSC 1.2, HDCP 2.2, 8K 60Hz, 4K 120Hz - DP 1.4 Cable M/M
GTIN (EAN/UPC):
0065030899963, 065030899963
Bullet Points StarTech.com 10m (33ft) Active DisplayPort 1.4 Cable, DP8K DisplayPort Cable w/HBR3, HDR10, MST, DSC 1.2, HDCP 2.2, 8K 60Hz, 4K 120Hz - DP 1.4 Cable M/M:
- DESIGNED FOR LONG RANGE: 10m (32.8ft) Active DisplayPort 1.4 Cable delivers 8K video beyond the length of passive cables; Integrated self-powered signal booster enables consistent performance without the need for a DP booster or external power source
- DURABLE CONSTRUCTION: Latching gold-plated connectors with robust strain reliefs to prevent accidental disconnects; TPE outer cable jacket is flexible, non-toxic, halogen-free, and RoHS compliant; Shielded cable and connector for enhanced EMI protection
- VERSATILE INSTALLATION: This active DP 1.4 cable is unidirectional, with conveniently labeled connectors for source and display; 7.5mm Cable O.D. is identical to passive cables and improves flexibility; VW-1 Fire rated jacket enhances flame resistance
- APPLICATIONS: Ideal for high resolution 8K displays; Up to 120Hz refresh rate at 4K resolution; Suitable for high performance GPUs and AV workstations; Supports MST multi-monitor daisy chains; Connect a DP monitor to a UHD docking station
- SPECS: Black; 10m (32.8ft); Unidirectional cable; DP8K supports HBR3/HDR10/MST/DSC 1.2/HDCP 2.2; 8K 60Hz, 4K 120Hz, 1440p 240Hz w/DSC; Backward Compatible w/ DP 1.3/1.2; Cable O.D.: 7.5mm; Gold-Plated Connectors; Rugged TPE Jacket w/Aluminum Mylar Shield
Warranty:
2 Years
Long product name StarTech.com 10m (33ft) Active DisplayPort 1.4 Cable, DP8K DisplayPort Cable w/HBR3, HDR10, MST, DSC 1.2, HDCP 2.2, 8K 60Hz, 4K 120Hz - DP 1.4 Cable M/M:
StarTech 10m (33ft) Active DisplayPort 1.4 Cable, 8K DP Cable with HBR3, HDR10,8K 60Hz, 4K 120Hz - M/M DP Cord
StarTech.com 10m (33ft) Active DisplayPort 1.4 Cable, DP8K DisplayPort Cable w/HBR3, HDR10, MST, DSC 1.2, HDCP 2.2, 8K 60Hz, 4K 120Hz - DP 1.4 Cable M/M:
Facilitate a longer 8K connection without requiring an external power source
Connect a 4K/8K DisplayPort 1.4-enabled monitor to a source or MST-enabled hub, using this Active DisplayPort 1.4 Cable. The active signal booster ensures reliable audio and 8K video output at up to 32.8ft (10m) without a DisplayPort repeater and external power source. This active DP 1.4 cable is unidirectional with conveniently labeled connectors for source and display to simplify setup.
Durable Design
This long DisplayPort cable features a flexible TPE outer jacket to reduce wear from corner bends and long cable runs. Robust strain reliefs enable soft and flexible bends, for convenient positioning of the cable. The latching DP connectors are gold plated for improved conductivity and anti-tarnish properties, and attaches securely to the device to prevent accidental disconnection.
Supported DisplayPort 1.4 Features:
This 8K DisplayPort cable supports all DP 1.4 features:
• Resolutions up to 8K 60Hz, 4K 120Hz, 1440p 240Hz with a compatible DP source and display
• HDCP 2.2 support
• High Bit Rate 3 (HBR3) bandwidth of 32.4Gbps
• High Dynamic Range 10 (HDR10)
• Display Stream Compression 1.2 (DSC 1.2)
• Multi-Stream Transport (MST) for daisy-chaining multiple monitors
• 32 Uncompressed Digital Audio Channels
• Backward compatible with 5K 60Hz, 4K 120Hz and previous DP versions
The Active DP Cable is constructed with aluminum-mylar shielding to minimize EMI interference for clear and reliable audio/video output. This DP cable is designed for long-term reliability, and is the ideal solution for setting up boardrooms, video walls, and TV signage.
Connect a 4K/8K DisplayPort 1.4-enabled monitor to a source or MST-enabled hub, using this Active DisplayPort 1.4 Cable. The active signal booster ensures reliable audio and 8K video output at up to 32.8ft (10m) without a DisplayPort repeater and external power source. This active DP 1.4 cable is unidirectional with conveniently labeled connectors for source and display to simplify setup.
Durable Design
This long DisplayPort cable features a flexible TPE outer jacket to reduce wear from corner bends and long cable runs. Robust strain reliefs enable soft and flexible bends, for convenient positioning of the cable. The latching DP connectors are gold plated for improved conductivity and anti-tarnish properties, and attaches securely to the device to prevent accidental disconnection.
Supported DisplayPort 1.4 Features:
This 8K DisplayPort cable supports all DP 1.4 features:
• Resolutions up to 8K 60Hz, 4K 120Hz, 1440p 240Hz with a compatible DP source and display
• HDCP 2.2 support
• High Bit Rate 3 (HBR3) bandwidth of 32.4Gbps
• High Dynamic Range 10 (HDR10)
• Display Stream Compression 1.2 (DSC 1.2)
• Multi-Stream Transport (MST) for daisy-chaining multiple monitors
• 32 Uncompressed Digital Audio Channels
• Backward compatible with 5K 60Hz, 4K 120Hz and previous DP versions
The Active DP Cable is constructed with aluminum-mylar shielding to minimize EMI interference for clear and reliable audio/video output. This DP cable is designed for long-term reliability, and is the ideal solution for setting up boardrooms, video walls, and TV signage.