Conceptronic ALTHEA04B mobile device charger Universal Black AC Indoor
Product code:
ALTHEA04B
Brand:
Conceptronic
Product name:
ALTHEA04B
GTIN (EAN/UPC):
4015867209295
Bullet Points Conceptronic ALTHEA04B mobile device charger Universal Black AC Indoor:
- Dedicated Port Connector: Equipped with 4 USB-A ports, each providing DC 5.0V/2.4A, offering up to 25W of total power and high-speed charging for a wide range of devices with varying power requirement.
- Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
Long product name Conceptronic ALTHEA04B mobile device charger Universal Black AC Indoor:
25 W, 4x USB, 5V / max 5A, 110-240 V, 94.6 x 59 x 28.5 mm, 75 g
Conceptronic ALTHEA04B mobile device charger Universal Black AC Indoor:
Equipped with 4 USB-A ports, each providing DC 5.0V/2.4A, this charger offers up to 25W of total power, ensuring high-speed charging for a wide range of devices with varying power requirements. Enhanced safety features include built-in protections against overload, short-circuiting, and overheating, ensuring the safety of both the charger and the connected devices.