ASUS PRIME B760M-PLUS Intel B760 LGA 1700 micro ATX
Product code:
90MB1GY0-M0EAY0
Brand:
ASUS
Product name:
PRIME B760M-PLUS
GTIN (EAN/UPC):
4711387469910
Bullet Points ASUS PRIME B760M-PLUS Intel B760 LGA 1700 micro ATX:
- Intel® LGA 1700 Socket: Ready for 14th, 13th and 12th Gen Intel® processors
- Ultrafast Connectivity: PCIe 4.0, two M.2 slots, Realtek 2.5Gb Ethernet, rear USB 10Gbps, front USB 5Gbps Type-C®
- Comprehensive Cooling: VRM heatsinks, M.2 heatsink, PCH heatsink, hybrid fan headers and Fan Xpert 2+
- Exclusive Memory Technology: ASUS Enhanced Memory Profile II and ASUS OptiMem II
- Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
- Two-Way AI Noise Cancelation: Reduces background noise from the microphone and audio output for crystal-clear communication in games or video conferences
Long product name ASUS PRIME B760M-PLUS Intel B760 LGA 1700 micro ATX:
Intel B760 (LGA 1700) micro-ATX motherboard with PCIe 4.0, DDR5, two M.2 slots, Realtek 2.5Gb Ethernet, DisplayPort, HDMI, SATA 6 Gbps, rear USB 10Gbps, front USB 5Gbps Type-C, Aura Sync
ASUS PRIME B760M-PLUS Intel B760 LGA 1700 micro ATX:
B760M-PLUS
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 14th & 13th Gen Intel® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B760M-PLUS provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.
All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 14th & 13th Gen Intel® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B760M-PLUS provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.
All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.