StarTech.com USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock
Product code:
199UE-USBC-DOCK
Brand:
StarTech.com
Product name:
USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock
GTIN (EAN/UPC):
0065030921817, 065030921817
Bullet Points StarTech.com USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock:
- <b>Triple 4K over USB-C</b>: Connect up to three 4K displays (2x DP and 1x HDMI) through a single USB Type-C port with uncompressed video powered by your laptop's native GPU; Drive high-performance visuals with no software compression
- <b>Driverless Deployment</b>: Plug-and-play on Windows with no drivers or software to install (not compatible with macOS / ChromeOS); Engineered for scalable, zero-touch rollouts across shared workspaces, corporate environments, and BYOD deployments
- <b>Flexible, High-Speed I/O</b>: Equipped with 4× USB-A 5Gbps and 2× USB-C 10Gbps ports (one with 15W PD) to support legacy peripherals and modern high-throughput devices without compromising performance; Gigabit Ethernet port for a reliable wired connection
- <b>Mount and Lock for a Clean, Secure Setup</b>: Keep your dock protected and out of sight with built-in lock slots for physical security and support for Surface or VESA mounting (mounting accessories sold separately: SSPMSUDWM, DOCK-NUC-VESA-MOUNT, SSPMSVESA)
- <b>The IT Pro's Choice</b>: Our docking stations are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and cross-platform compatibility; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock:
StarTech USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock
StarTech.com USB-C Docking Station Triple 4K Displays (2x 4K 60Hz, 1x 4K 30Hz), 100W Power Delivery, 6 USB Ports (10Gbps), Gigabit Ethernet, DisplayPort + HDMI, Driverless Windows Laptop Dock:
Transform a USB-C laptop into a multi-monitor workstation with DisplayPort and HDMI video, plus USB-A and USB-C ports
Connect up to three 4K displays (2x DisplayPort and 1x HDMI) through a single USB-C port, while also providing USB-C, USB-A, and Gigabit Ethernet connectivity.
Uncompressed Video Over USB-C
Connect three 4K displays (2x 4K 60Hz and 1x 4K 30Hz) with 2x DP and 1x HDMI through a single USB Type-C port with uncompressed video powered by your laptop's native GPU. Drive demanding workflows with high-performance visuals and no software compression
Driverless Deployment
Features plug-and-play functionality on Windows with no drivers or software required*. It is engineered for scalable, zero-touch rollouts across shared workspaces, corporate environments, and BYOD deployments.
Flexible, High-Speed I/O
This dock is equipped with 4× USB-A 5 Gbps ports and 2× USB-C 10 Gbps ports (including one with 15 W PD), providing support for both legacy peripherals and modern high-throughput devices without compromising performance. A Gigabit Ethernet port ensures a reliable wired network connection.
Mounting and Security
This multi-monitor dock includes built-in lock slots for enhanced physical security and supports Surface or VESA mounting to keep the dock secure and out of the way. Mounting accessories are sold separately (SSPMSUDWM, DOCK-NUC-VESA-MOUNT, SSPMSVESA).
*Note: Not compatible with macOS or ChromeOS
Connect up to three 4K displays (2x DisplayPort and 1x HDMI) through a single USB-C port, while also providing USB-C, USB-A, and Gigabit Ethernet connectivity.
Uncompressed Video Over USB-C
Connect three 4K displays (2x 4K 60Hz and 1x 4K 30Hz) with 2x DP and 1x HDMI through a single USB Type-C port with uncompressed video powered by your laptop's native GPU. Drive demanding workflows with high-performance visuals and no software compression
Driverless Deployment
Features plug-and-play functionality on Windows with no drivers or software required*. It is engineered for scalable, zero-touch rollouts across shared workspaces, corporate environments, and BYOD deployments.
Flexible, High-Speed I/O
This dock is equipped with 4× USB-A 5 Gbps ports and 2× USB-C 10 Gbps ports (including one with 15 W PD), providing support for both legacy peripherals and modern high-throughput devices without compromising performance. A Gigabit Ethernet port ensures a reliable wired network connection.
Mounting and Security
This multi-monitor dock includes built-in lock slots for enhanced physical security and supports Surface or VESA mounting to keep the dock secure and out of the way. Mounting accessories are sold separately (SSPMSUDWM, DOCK-NUC-VESA-MOUNT, SSPMSVESA).
*Note: Not compatible with macOS or ChromeOS