Catalog Object Cloud
Equip

Equip USB-C 7 in 1 Multifunctional Adapter

Product code:
133482
Brand:
Equip
Product name:
USB-C 7 in 1 Multifunctional Adapter
GTIN (EAN/UPC):
4015867225608
Bullet Points Equip USB-C 7 in 1 Multifunctional Adapter:
  • USB-C Male ( Thunderbolt 3 compatible)
  • Supports HDMI resolution up to 4K*2K 30Hz
  • USB 3.0 super speed (5Gb/s) port x 3
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology (Max. 100W)
  • SD card x 1
  • TF card x 1
  • Aluminum casing for heat dissipation
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
Long product name Equip USB-C 7 in 1 Multifunctional Adapter:
USB-C 7 in 1 Multifunctional Adapter
Equip USB-C 7 in 1 Multifunctional Adapter:
This 7-in-1 USB-C to HDMI Adapter makes it possible to expand your device's USB Type-C capacity with HDMI/USB-C PD/ USB 3.0 and Card readers (SD, Micro SD/TF). This adapter provides an easy way to add HDVT, or equipment such as a monitor or projector or any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. USB 3.0 x 3 ports super speed provides a faster transfer rate of up to 5Gbps, quick access to any file from USB stick, smartphone, keyboard, mouse. Perfect for home entertainment, office presentations and classroom teaching