Catalog Object Cloud
CLUB3D

CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor

Product code:
CSV-6200
Brand:
CLUB3D
Product name:
Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor
GTIN (EAN/UPC):
8719214470906, 0841615101092, 841615101092
Bullet Points CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor:
  • Connect 2 Screens to a single DisplayPor™ t 1.2 output
  • Supports resolutions up to 2 x 3840x2160 30Hz or 250x1600 60 Hz
  • Powered by USB
Long product name CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor:
Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor
CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor:
CSV-6200 - The Club3D SenseVision MST Hubs utilise Multi Stream Transport, a unique DisplayPort™ 1.2 feature that creates the ability to transport multiple independent uncompressed display (and audio) streams over a single cable, supporting protected content and high performance applications such as 3D gaming.
This enables the use of multiple monitors connected by MST hub configuration. The Club3D MST Hubs is able to distribute those video streams to the connected screens. The CSV-6200 is Plug & Play and does not require any driver installation.
The Club3D MST Hubs do not increase the bandwidth of the DisplayPort™ 1.2 output of the source system, but it enables the optimal use of it.

Note: When using a DisplayPort™ 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays.