Catalog Object Cloud
Lindy

Lindy 3m DisplayPort 1.4 Cable, Anthra Line

Product code:
36483
Brand:
Lindy
Product name:
3m DisplayPort 1.4 Cable, Anthra Line
GTIN (EAN/UPC):
4002888364836
Bullet Points Lindy 3m DisplayPort 1.4 Cable, Anthra Line:
  • Professional choice DisplayPort 1.4 cable for commercial and high performance AV and IT installations
  • Supports UHD resolutions up to 4K 4096x2160@120Hz 4:2:2 8bit
  • Robust ABS housing 24K gold plated connectors and contacts
  • Triple shielded cable, corrosion resistant tinned copper 28AWG conductors
  • DisplayPort 1.4, 21.6Gbps; 10 year warranty
Long product name Lindy 3m DisplayPort 1.4 Cable, Anthra Line:
3m DisplayPort 1.4 Cable, Anthra Line
Lindy 3m DisplayPort 1.4 Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line DisplayPort cables are the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line DisplayPort cables are premium connections that feature triple shielded with 28AWG tinned copper conductors for performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.

UHD resolutions up to 4K 4096x2160@120Hz 4:2:2 8bit and HDCP are supported. DisplayPort 1.2 technology and DisplayPort compliance certification ensures compatibility with all DisplayPort enabled devices.

Anthra Line DisplayPort cables are available in lengths from 0.5m to 5m.