Catalog Object Cloud
KYOCERA

KYOCERA ECOSYS PA5500x 1200 x 1200 DPI A4

Product code:
110C0W3NL0
Brand:
KYOCERA
Product family:
ECOSYS
Product name:
PA5500x
GTIN (EAN/UPC):
0632983079973, 632983079973
The Blue Angel is the ecolabel of the federal government of Germany since 1978. The Blue Angel sets high standards for environmentally friendly product design and has proven itself over the past 40 years as a reliable guide for a more sustainable consumption.
Bullet Points KYOCERA ECOSYS PA5500x 1200 x 1200 DPI A4:
  • Up to 6 ways of paper input for max. 2,600 sheet capacity
  • Strenghen affinity with Microsoft Universal Print
  • Optional SSD hard disk with Data Security Kit
  • Long-life components, low energy consumption
Long product name KYOCERA ECOSYS PA5500x 1200 x 1200 DPI A4:
A4, 55 PPM, 1200 x 1200 DPI, LCD, Coretex-A53 1.4 GHz, 512 MB, RJ-45, USB 2.0, 220-240 V, 50/60 Hz
KYOCERA ECOSYS PA5500x 1200 x 1200 DPI A4:
The flexible paper handling options with up to 2,600 sheets and modern security features, combined with long-life components provides exceptional efficiency and reliability, making the ECOSYS PA5500x the ideal choice to increase overall performance of workgroups. With a print speed of up 55 pages per minute and a fast first print out, it's always ready when you need it.