UNYKAch CRPS 800WR 92% Efficiency Redundant Power Supply
Product code:
PSUCRPS800WR
Brand:
UNYKAch
Product name:
CRPS 800WR 92% Efficiency Redundant Power Supply
GTIN (EAN/UPC):
6940533544289
Bullet Points UNYKAch CRPS 800WR 92% Efficiency Redundant Power Supply:
- 800 W 100 - 240 V 50 - 60 Hz
- Motherboard power connector: 24-pin ATX
- Server 80 PLUS Platinum
- Active 4 cm 0 - 2300 RPM
- Silver
Warranty:
3 Years
Long product name UNYKAch CRPS 800WR 92% Efficiency Redundant Power Supply:
CRPS 800W, 92% efficiency, Intel 2.3, APFC, SATA, 24 pin, 4+4 pin, EPS 12V, Molex, 265 x 75 x 84 mm, 2.809 kg, Silver
UNYKAch CRPS 800WR 92% Efficiency Redundant Power Supply:
The professional range of redundant power supplies from UNYKAch is designed with interchangeable modules. These two power modules, in normal situation, automatically share the load for optimum efficiency. If a power module fails, the remaining unit immediately takes over the power supply, while the damaged unit can be replaced without stopping the operation, avoiding the risk of data loss or system interruption.
The redundant power supply CRPS 800W has an efficiency of 92%, which makes it equivalent to the 80 Plus Platinum certification.
On the other hand, the CRPS 550W / 800W redundant power supply comes with an adapter that allows it to become the Standard ATX format.
The redundant power supply CRPS 800W has an efficiency of 92%, which makes it equivalent to the 80 Plus Platinum certification.
On the other hand, the CRPS 550W / 800W redundant power supply comes with an adapter that allows it to become the Standard ATX format.