Catalog Object Cloud
Nanocable

Nanocable USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey

Product code:
10.16.4305
Brand:
Nanocable
Product name:
USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey
GTIN (EAN/UPC):
8433281013292
Bullet Points Nanocable USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey:
  • All ports (2xHDMI, USB2.0 and USB-C PD) can work simultaneously
  • HDMI ports, connecting 1 port supports maximum resolution of 4Kx2K 60Hz; connecting 2 ports supports maximum resolution of 4Kx2K 30Hz
  • USB2.0 port supports transfer speed up to 5Gbps
  • USB-C port supports Power Delivery up to 60W (does not support data transmission)
Long product name Nanocable USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey:
USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey
Nanocable USB-C to 2xHDMI/USB2.0/PD Converter, 15 cm, Grey:
USB-C TO 2XHDMI/USB2.0/PD CONVERTER 10.16.4305

Our Nanocable converter will enhance the capabilities of your new computer. Expand your device’s connectivity options, with just one USB-C port you can have two HDMI ports, a USB-A 2.0 port, and an additional USB-C port for charging. Keep adding up!

Plug our converter into the USB-C
port of your device, and you’ll have the ability to play content, transfer data, and charge your device.

All the outputs of our converter work simultaneously! With its sleek and compact design, crafted from aluminum, our converter will quickly become your trusted technological ally.

No additional software is required. Once everything is connected, it will work effortlessly without any further action on your part.